Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1010CDD#PBF 780118-LT1010CDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780118-LT1010CDD#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 100°C Package: 8-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Amplifier Type: Buffer Current - Input Bias: 500μA Family Name: LT1010 Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 150mA SR - Slew Rate: 75 V/μs GBP - Gain Bandwidth Product: 20MHz Dual Supply Voltage (±): 4.5 V ~ 40 V, ±2.25 V ~ 20 V Alternative Parts (Cross-Reference): 5962-9321601Q2A; UPC741C-A/JM; OPA234PA; LM7171AMW-MLS; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780118-LT1010CDD#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 100°C Package: 8-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Amplifier Type: Buffer Current - Input Bias: 500μA Family Name: LT1010 Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 150mA SR - Slew Rate: 75 V/μs GBP - Gain Bandwidth Product: 20MHz Dual Supply Voltage (±): 4.5 V ~ 40 V, ±2.25 V ~ 20 V Alternative Parts (Cross-Reference): 5962-9321601Q2A; UPC741C-A/JM; OPA234PA; LM7171AMW-MLS; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1010CDD#PBF - 780118-LT1010CDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1010CDD#PBF
780118-LT1010CDD#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1010CDD#PBF 780118-LT1010CDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 780118-LT1010CDD#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 100°C Package: 8-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Amplifier Type: Buffer Current - Input Bias: 500μA Family Name: LT1010 Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 150mA SR - Slew Rate: 75 V/μs GBP - Gain Bandwidth Product: 20MHz Dual Supply Voltage (±): 4.5 V ~ 40 V, ±2.25 V ~ 20 V Alternative Parts (Cross-Reference): 5962-9321601Q2A; UPC741C-A/JM; OPA234PA; LM7171AMW-MLS; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780118-LT1010CDD#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 100°C
Package: 8-WFDFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Buffer
Current - Input Bias: 500μA
Family Name: LT1010
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5mA
Manufacturer Package: 8-DFN (3x3)
Output Current per Channel: 150mA
SR - Slew Rate: 75 V/μs
GBP - Gain Bandwidth Product: 20MHz
Dual Supply Voltage (±): 4.5 V ~ 40 V, ±2.25 V ~ 20 V
Alternative Parts (Cross-Reference): 5962-9321601Q2A; UPC741C-A/JM; OPA234PA; LM7171AMW-MLS;
Introduction Date: March 14, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780118-LT1010CDD#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1010CDD#PBF
Source Current (IS) 5 milliamps
IBIAS 500 µA
GBW 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1037IS8#PBF - 1057686-LT1037IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1884AIS8#PBF - 1058861-LT1884AIS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.8500 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1250CS8#TRPBF - 1060480-LTC1250CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.75 to 16 volts
Source Current (IS) 3 milliamps
VOS 0.0050 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1970IFE#TRPBF - 1058982-LT1970IFE#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 36 volts
Source Current (IS) 7 milliamps
VOS 0.2000 millivolts
View Details