Win Source Electronics PMIC - PMIC - Voltage Reference - LT1009IS8#TRPBF 780117-LT1009IS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780117-LT1009IS8#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±0.4% Temperature Coefficient: 35ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 400μA Family Name: LT1009 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LT1009IDE4; LT1009IDRE4; LT1009QDR; LT1009CDRE4; Introduction Date: February 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780117-LT1009IS8#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±0.4% Temperature Coefficient: 35ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 400μA Family Name: LT1009 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LT1009IDE4; LT1009IDRE4; LT1009QDR; LT1009CDRE4; Introduction Date: February 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1009IS8#TRPBF - 780117-LT1009IS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1009IS8#TRPBF
780117-LT1009IS8#TRPBF
PMIC - PMIC - Voltage Reference - LT1009IS8#TRPBF 780117-LT1009IS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780117-LT1009IS8#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±0.4% Temperature Coefficient: 35ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 400μA Family Name: LT1009 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LT1009IDE4; LT1009IDRE4; LT1009QDR; LT1009CDRE4; Introduction Date: February 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780117-LT1009IS8#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Tolerance: ±0.4%
Temperature Coefficient: 35ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 400μA
Family Name: LT1009
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): LT1009IDE4; LT1009IDRE4; LT1009QDR; LT1009CDRE4;
Introduction Date: February 24, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 780117-LT1009IS8#TRPBF
Product Name PMIC - PMIC - Voltage Reference - LT1009IS8#TRPBF
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1790AIS6-3.3#TRPBF - 131343-LT1790AIS6-3.3#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460JCS3-3.3#TRMPBF - 1058297-LT1460JCS3-3.3#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Active
TC 20 ppm/C
View Details