Manufacturer: Lime Microsystems Ltd
Win Source Part Number: 779555-LMS6002DFN
Packaging: Reel package
Type: TxRx Only
Operating Temperature Range: -40°C ~ 85°C
Package: 120-VFQFN Dual Rows, Exposed Pad
Frequency: 300MHz ~ 3.8GHz
Operating Supply Voltage: 1.7 V ~ 3.5 V
Protocol: CDMA, GSM, HSPA, LTE, WCDMA
Power - Output: 6dBm
Current - Receiving: 220mA
RF Family/Standard: Cellular
Serial Interfaces: SPI
Current - Transmitting: 280mA
Family Name: LMS6002DFN
Categories: RF/IF and RFID
Introduction Date: November 29, 2012
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 250
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 779555-LMS6002DFN |
| Product Name | RF Transceiver ICs - LMS6002DFN |
| RFID Product | Transceiver |