Win Source Electronics PMIC - PMIC - Voltage Reference - LM399H#PBF 779018-LM399H#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 779018-LM399H#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-46-4 Metal Can Tolerance: ±0.17% Temperature Coefficient: 2ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 10mA Noise - 10Hz to 10kHz: 7μVrms Current - Cathode: 500μA Family Name: LM399 Output Voltage: 6.95V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-46-4 Alternative Parts (Cross-Reference): LM399AH/NOPB; LM399AH; LM399H/NOPB; LM399H; Introduction Date: October 27, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 779018-LM399H#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-46-4 Metal Can Tolerance: ±0.17% Temperature Coefficient: 2ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 10mA Noise - 10Hz to 10kHz: 7μVrms Current - Cathode: 500μA Family Name: LM399 Output Voltage: 6.95V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-46-4 Alternative Parts (Cross-Reference): LM399AH/NOPB; LM399AH; LM399H/NOPB; LM399H; Introduction Date: October 27, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM399H#PBF - 779018-LM399H#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM399H#PBF
779018-LM399H#PBF
PMIC - PMIC - Voltage Reference - LM399H#PBF 779018-LM399H#PBF
Manufacturer: Linear Technology Win Source Part Number: 779018-LM399H#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-46-4 Metal Can Tolerance: ±0.17% Temperature Coefficient: 2ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 10mA Noise - 10Hz to 10kHz: 7μVrms Current - Cathode: 500μA Family Name: LM399 Output Voltage: 6.95V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-46-4 Alternative Parts (Cross-Reference): LM399AH/NOPB; LM399AH; LM399H/NOPB; LM399H; Introduction Date: October 27, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 779018-LM399H#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: TO-46-4 Metal Can
Tolerance: ±0.17%
Temperature Coefficient: 2ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Noise - 10Hz to 10kHz: 7μVrms
Current - Cathode: 500μA
Family Name: LM399
Output Voltage: 6.95V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-46-4
Alternative Parts (Cross-Reference): LM399AH/NOPB; LM399AH; LM399H/NOPB; LM399H;
Introduction Date: October 27, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 779018-LM399H#PBF
Product Name PMIC - PMIC - Voltage Reference - LM399H#PBF
Package Type Other; TO-46-4 Metal Can
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1461CCS8-4#PBF - 135005-LT1461CCS8-4#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 12 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1027DCS8-5#TRPBF - 1057664-LT1027DCS8-5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 5 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1027CCS8-5#TRPBF - 1057662-LT1027CCS8-5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 3 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1431IS8#PBF - 126385-LT1431IS8#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 50 ppm/C
View Details