Manufacturer: Linear Technology
Win Source Part Number: 778922-LM329CZ#PBF
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: TO-226-3, TO-92-3 (TO-226AA)
Tolerance: ±0.29%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt, Buried Zener
Output Current: 15mA
Noise - 10Hz to 10kHz: 100μVrms
Current - Cathode: 600μA
Family Name: LM329
Output Voltage: 6.9V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-92-3
Alternative Parts (Cross-Reference): LM329CZ; LM4040CIZ-8.2/NOPB; LM4040BIZ-8.2; LM4040DIZ-8.2;
Introduction Date: March 12, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 778922-LM329CZ#PBF |
| Product Name | PMIC - PMIC - Voltage Reference - LM329CZ#PBF |
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) |