Win Source Electronics PMIC - PMIC - Voltage Reference - LM329AZ#PBF 778921-LM329AZ#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 778921-LM329AZ#PBF Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-226-3, TO-92-3 (TO-226AA) Tolerance: ±0.29% Temperature Coefficient: 10ppm/°C Output Type: Fixed Reference Type: Shunt, Buried Zener Output Current: 15mA Noise - 10Hz to 10kHz: 100μVrms Current - Cathode: 600μA Family Name: LM329 Output Voltage: 6.9V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-92-3 Alternative Parts (Cross-Reference): LM4040CIZ-8.2/NOPB; LM4040BIZ-8.2; LM4040DIZ-8.2; LM4040B82ILP; Introduction Date: March 12, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 778921-LM329AZ#PBF Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-226-3, TO-92-3 (TO-226AA) Tolerance: ±0.29% Temperature Coefficient: 10ppm/°C Output Type: Fixed Reference Type: Shunt, Buried Zener Output Current: 15mA Noise - 10Hz to 10kHz: 100μVrms Current - Cathode: 600μA Family Name: LM329 Output Voltage: 6.9V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-92-3 Alternative Parts (Cross-Reference): LM4040CIZ-8.2/NOPB; LM4040BIZ-8.2; LM4040DIZ-8.2; LM4040B82ILP; Introduction Date: March 12, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM329AZ#PBF - 778921-LM329AZ#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM329AZ#PBF
778921-LM329AZ#PBF
PMIC - PMIC - Voltage Reference - LM329AZ#PBF 778921-LM329AZ#PBF
Manufacturer: Linear Technology Win Source Part Number: 778921-LM329AZ#PBF Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-226-3, TO-92-3 (TO-226AA) Tolerance: ±0.29% Temperature Coefficient: 10ppm/°C Output Type: Fixed Reference Type: Shunt, Buried Zener Output Current: 15mA Noise - 10Hz to 10kHz: 100μVrms Current - Cathode: 600μA Family Name: LM329 Output Voltage: 6.9V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-92-3 Alternative Parts (Cross-Reference): LM4040CIZ-8.2/NOPB; LM4040BIZ-8.2; LM4040DIZ-8.2; LM4040B82ILP; Introduction Date: March 12, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 778921-LM329AZ#PBF
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: TO-226-3, TO-92-3 (TO-226AA)
Tolerance: ±0.29%
Temperature Coefficient: 10ppm/°C
Output Type: Fixed
Reference Type: Shunt, Buried Zener
Output Current: 15mA
Noise - 10Hz to 10kHz: 100μVrms
Current - Cathode: 600μA
Family Name: LM329
Output Voltage: 6.9V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-92-3
Alternative Parts (Cross-Reference): LM4040CIZ-8.2/NOPB; LM4040BIZ-8.2; LM4040DIZ-8.2; LM4040B82ILP;
Introduction Date: March 12, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 778921-LM329AZ#PBF
Product Name PMIC - PMIC - Voltage Reference - LM329AZ#PBF
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1460JCS3-2.5#TRMPBF - 1058295-LT1460JCS3-2.5#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460MHS8-5#PBF - 117478-LT1460MHS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 50 ppm/C
View Details