Win Source Electronics Evaluation Boards - Analog to Digital Converters (ADCs) - DC2581A-B 761969-DC2581A-B

Description
Manufacturer: Linear Technology Win Source Part Number: 761969-DC2581A-B Series: SoftSpan Data Interface: CMOS, LVDS, Serial Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: LTC2341-16 Number of Converters: 1 Input Range: ±4.096 V Family Name: DC2581A Power (Typ) @ Conditions: 97mW @ 666kSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 666k Introduction Date: October 14, 2016 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 761969-DC2581A-B Series: SoftSpan Data Interface: CMOS, LVDS, Serial Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: LTC2341-16 Number of Converters: 1 Input Range: ±4.096 V Family Name: DC2581A Power (Typ) @ Conditions: 97mW @ 666kSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 666k Introduction Date: October 14, 2016 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - DC2581A-B
761969-DC2581A-B
Evaluation Boards - Analog to Digital Converters (ADCs) - DC2581A-B 761969-DC2581A-B
Manufacturer: Linear Technology Win Source Part Number: 761969-DC2581A-B Series: SoftSpan Data Interface: CMOS, LVDS, Serial Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: LTC2341-16 Number of Converters: 1 Input Range: ±4.096 V Family Name: DC2581A Power (Typ) @ Conditions: 97mW @ 666kSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 666k Introduction Date: October 14, 2016 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 761969-DC2581A-B
Series: SoftSpan
Data Interface: CMOS, LVDS, Serial
Supplied Contents: Board(s)
Resolution: 16
Utilized IC / Part: LTC2341-16
Number of Converters: 1
Input Range: ±4.096 V
Family Name: DC2581A
Power (Typ) @ Conditions: 97mW @ 666kSPS
Categories: Development Boards, Kits, Programmers
Sampling Rate: 666k
Introduction Date: October 14, 2016
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 761969-DC2581A-B
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - DC2581A-B
Interface Type Serial; CMOS, LVDS, Serial
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOP; 8-MSOP
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2206CUK-14 - 1208282-LTC2206CUK-14 - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details