Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1298IS8#TRPBF 1060568-LTC1298IS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060568-LTC1298IS8#T RPBF Packaging: Reel - TR Configuration: MUX-S/H-ADC Number of Inputs: 2 Input Type: Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 11.1k Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060568-LTC1298IS8#T RPBF Packaging: Reel - TR Configuration: MUX-S/H-ADC Number of Inputs: 2 Input Type: Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 11.1k Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1298IS8#TRPBF - 1060568-LTC1298IS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1298IS8#TRPBF
1060568-LTC1298IS8#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1298IS8#TRPBF 1060568-LTC1298IS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1060568-LTC1298IS8#T RPBF Packaging: Reel - TR Configuration: MUX-S/H-ADC Number of Inputs: 2 Input Type: Single Ended Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 11.1k Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060568-LTC1298IS8#TRPBF
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 11.1k
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1060568-LTC1298IS8#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1298IS8#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2321HUFD-16#PBF - 1224694-LTC2321HUFD-16#PBF - Win Source Electronics
Specs
Interface Type Serial; LVDS, Serial
Package Type QFN
Pins 28
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details