Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1854IG#PBF 760704-LTC1854IG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 760704-LTC1854IG#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC1854 Categories: Integrated Circuits (ICs) Sampling Rate: 100k Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): MAX192ACAP+; MAX192ACAP+T; MAX1154AEUE+; Introduction Date: March 27, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 760704-LTC1854IG#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC1854 Categories: Integrated Circuits (ICs) Sampling Rate: 100k Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): MAX192ACAP+; MAX192ACAP+T; MAX1154AEUE+; Introduction Date: March 27, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1854IG#PBF - 760704-LTC1854IG#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1854IG#PBF
760704-LTC1854IG#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1854IG#PBF 760704-LTC1854IG#PBF
Manufacturer: Linear Technology Win Source Part Number: 760704-LTC1854IG#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC1854 Categories: Integrated Circuits (ICs) Sampling Rate: 100k Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): MAX192ACAP+; MAX192ACAP+T; MAX1154AEUE+; Introduction Date: March 27, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 760704-LTC1854IG#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SSOP (0.209", 5.30mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Operating Supply Voltage: 5V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 12
Number of Converters: 1
Family Name: LTC1854
Categories: Integrated Circuits (ICs)
Sampling Rate: 100k
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): MAX192ACAP+; MAX192ACAP+T; MAX1154AEUE+;
Introduction Date: March 27, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 760704-LTC1854IG#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1854IG#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2233CUK#TRPBF - 129757-LTC2233CUK#TRPBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type 48-QFN (7x7)
Packing Method Tape Reel; Reel - TR
View Details