Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1867CGN#TRPBF 759882-LTC1867CGN#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 759882-LTC1867CGN#TR PBF Packaging: Reel Mounting Style: SMD Configuration: MUX-S/H-ADC Number of Inputs: 8 Input Type: Differential, Single Ended Architecture: SAR Sampling Rate (Per Second): 200k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 16-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SSOP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: LTC1867 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 5V Supply Voltage , Digital: 5V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 759882-LTC1867CGN#TR PBF Packaging: Reel Mounting Style: SMD Configuration: MUX-S/H-ADC Number of Inputs: 8 Input Type: Differential, Single Ended Architecture: SAR Sampling Rate (Per Second): 200k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 16-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SSOP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: LTC1867 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 5V Supply Voltage , Digital: 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1867CGN#TRPBF - 759882-LTC1867CGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1867CGN#TRPBF
759882-LTC1867CGN#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1867CGN#TRPBF 759882-LTC1867CGN#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 759882-LTC1867CGN#TR PBF Packaging: Reel Mounting Style: SMD Configuration: MUX-S/H-ADC Number of Inputs: 8 Input Type: Differential, Single Ended Architecture: SAR Sampling Rate (Per Second): 200k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 16-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SSOP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: LTC1867 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 5V Supply Voltage , Digital: 5V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 759882-LTC1867CGN#TRPBF
Packaging: Reel
Mounting Style: SMD
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Input Type: Differential, Single Ended
Architecture: SAR
Sampling Rate (Per Second): 200k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Resolution: 16
Categories: Integrated Circuits
Supplier Device Package: 16-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 16-SSOP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: LTC1867
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 759882-LTC1867CGN#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1867CGN#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2355IMSE-12#PBF - 020533-LTC2355IMSE-12#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tube; Tube/Rail
View Details