Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 759659-LTC2943CDD#TR
Packaging: Reel
Function: Battery Monitor
Interface: I2C
Fault Protection: Over Current, Over Temperature, Over Voltage
Battery Chemistry: Multi-Chemistry
Categories: Integrated Circuits
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-WFDFN Exposed Pad
Alternative Parts (Cross-Reference): MAX1660EEE; LTC2943IDD#TRMPBF; RAJ240500DNP; LTC2943CDD#TRPBF;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: LTC2943
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 759659-LTC2943CDD#TRPBF |
| Product Name | Electronic Surplus - LTC2943CDD#TRPBF |