Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4355IDE#TRPBF 759607-LTC4355IDE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 759607-LTC4355IDE#TR PBF Packaging: Reel - TR Type: N+1 ORing Controller Operating Temperature Range: -40°C ~ 85°C Package: 14-WFDFN Exposed Pad Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD Operating Supply Voltage: 48V, -48V Internal Switch(s): No Delay Time - OFF: 300ns Family Name: LTC4355 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 14-DFN (4x3) Channel Type Type: N Alternative Parts (Cross-Reference): LTC4355IDE#TR; LTC4355IDE; LTC4355IMS#TRPBF; Introduction Date: March 19, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 759607-LTC4355IDE#TR PBF Packaging: Reel - TR Type: N+1 ORing Controller Operating Temperature Range: -40°C ~ 85°C Package: 14-WFDFN Exposed Pad Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD Operating Supply Voltage: 48V, -48V Internal Switch(s): No Delay Time - OFF: 300ns Family Name: LTC4355 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 14-DFN (4x3) Channel Type Type: N Alternative Parts (Cross-Reference): LTC4355IDE#TR; LTC4355IDE; LTC4355IMS#TRPBF; Introduction Date: March 19, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4355IDE#TRPBF - 759607-LTC4355IDE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4355IDE#TRPBF
759607-LTC4355IDE#TRPBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4355IDE#TRPBF 759607-LTC4355IDE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 759607-LTC4355IDE#TR PBF Packaging: Reel - TR Type: N+1 ORing Controller Operating Temperature Range: -40°C ~ 85°C Package: 14-WFDFN Exposed Pad Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD Operating Supply Voltage: 48V, -48V Internal Switch(s): No Delay Time - OFF: 300ns Family Name: LTC4355 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 14-DFN (4x3) Channel Type Type: N Alternative Parts (Cross-Reference): LTC4355IDE#TR; LTC4355IDE; LTC4355IMS#TRPBF; Introduction Date: March 19, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 759607-LTC4355IDE#TRPBF
Packaging: Reel - TR
Type: N+1 ORing Controller
Operating Temperature Range: -40°C ~ 85°C
Package: 14-WFDFN Exposed Pad
Applications: -48V Dist Power Systems, AdvancedTCA Systems
Mounting: SMD
Operating Supply Voltage: 48V, -48V
Internal Switch(s): No
Delay Time - OFF: 300ns
Family Name: LTC4355
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA
Manufacturer Package: 14-DFN (4x3)
Channel Type Type: N
Alternative Parts (Cross-Reference): LTC4355IDE#TR; LTC4355IDE; LTC4355IMS#TRPBF;
Introduction Date: March 19, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 759607-LTC4355IDE#TRPBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4355IDE#TRPBF
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - B5A60VI - 1150817-B5A60VI - Win Source Electronics
Specs
Diode Type Schottky
View Details
Hard To Find - 10MQ150N - 1121073-10MQ150N - Win Source Electronics
Specs
Diode Type Schottky
View Details
END - OF - LIFE - BAT54WSPT - 1151598-BAT54WSPT - Win Source Electronics
Specs
Diode Type Schottky
View Details