Win Source Electronics Circuit Protection - TVS - Varistors, MOVs 1019159-SDVL3216SD090PTHS501

Description
Win Source Part Number: 1019159-SDVL3216SD09 0PTHS501 Category: Circuit Protection>TVS - Varistors, MOVs Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 4,000 Varistor Voltage (Min): 12 V Varistor Voltage (Typ): 14 V Varistor Voltage (Max): 16 V Current - Surge: 500 A Maximum AC Volts: 6.4 V Maximum DC Volts: 9 V Energy: 0.5J Mounting Type: Surface Mount, MLCV Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDVL3216SD090PT HS501TR
Request a Quote Datasheet
Description
Win Source Part Number: 1019159-SDVL3216SD09 0PTHS501 Category: Circuit Protection>TVS - Varistors, MOVs Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 4,000 Varistor Voltage (Min): 12 V Varistor Voltage (Typ): 14 V Varistor Voltage (Max): 16 V Current - Surge: 500 A Maximum AC Volts: 6.4 V Maximum DC Volts: 9 V Energy: 0.5J Mounting Type: Surface Mount, MLCV Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDVL3216SD090PT HS501TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 1019159-SDVL3216SD090PTHS501 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
1019159-SDVL3216SD090PTHS501
Circuit Protection - TVS - Varistors, MOVs 1019159-SDVL3216SD090PTHS501
Win Source Part Number: 1019159-SDVL3216SD09 0PTHS501 Category: Circuit Protection>TVS - Varistors, MOVs Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 4,000 Varistor Voltage (Min): 12 V Varistor Voltage (Typ): 14 V Varistor Voltage (Max): 16 V Current - Surge: 500 A Maximum AC Volts: 6.4 V Maximum DC Volts: 9 V Energy: 0.5J Mounting Type: Surface Mount, MLCV Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDVL3216SD090PT HS501TR

Win Source Part Number: 1019159-SDVL3216SD090PTHS501
Category: Circuit Protection>TVS - Varistors, MOVs
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 4,000
Varistor Voltage (Min): 12 V
Varistor Voltage (Typ): 14 V
Varistor Voltage (Max): 16 V
Current - Surge: 500 A
Maximum AC Volts: 6.4 V
Maximum DC Volts: 9 V
Energy: 0.5J
Mounting Type: Surface Mount, MLCV
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-SDVL3216SD090PTHS501TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 1019159-SDVL3216SD090PTHS501
Product Name Circuit Protection - TVS - Varistors, MOVs
Package 1206 (3216 Metric)
Unlock Full Specs
to access all available technical data

Similar Products