Win Source Electronics Electronic Surplus - LTC3601EUD#TRPBF 759465-LTC3601EUD#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 759465-LTC3601EUD#TR PBF Packaging: Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 1.5A Categories: Integrated Circuits Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 14.52V Manufacturer Package: 16-WFQFN Exposed Pad Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.6V Switching Frequency: 2MHz ~ 4MHz Voltage - Input (Minimum): 4V Voltage - Input (Maximum): 15V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 759465-LTC3601EUD#TR PBF Packaging: Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 1.5A Categories: Integrated Circuits Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 14.52V Manufacturer Package: 16-WFQFN Exposed Pad Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.6V Switching Frequency: 2MHz ~ 4MHz Voltage - Input (Minimum): 4V Voltage - Input (Maximum): 15V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LTC3601EUD#TRPBF - 759465-LTC3601EUD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LTC3601EUD#TRPBF
759465-LTC3601EUD#TRPBF
Electronic Surplus - LTC3601EUD#TRPBF 759465-LTC3601EUD#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 759465-LTC3601EUD#TR PBF Packaging: Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 1.5A Categories: Integrated Circuits Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 14.52V Manufacturer Package: 16-WFQFN Exposed Pad Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.6V Switching Frequency: 2MHz ~ 4MHz Voltage - Input (Minimum): 4V Voltage - Input (Maximum): 15V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 759465-LTC3601EUD#TRPBF
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 14.52V
Manufacturer Package: 16-WFQFN Exposed Pad
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.6V
Switching Frequency: 2MHz ~ 4MHz
Voltage - Input (Minimum): 4V
Voltage - Input (Maximum): 15V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 759465-LTC3601EUD#TRPBF
Product Name Electronic Surplus - LTC3601EUD#TRPBF
Output Voltage Type Adjustable / Variable; Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1963EQ#PBF - 020366-LT1963EQ#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3693EMSE#PBF - 020417-LT3693EMSE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1304CS8-5 - 072253-LT1304CS8-5 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1082CN8 - 041232-LT1082CN8 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DIP; Other; 8-PDIP
View Details