Win Source Electronics PMIC - PMIC - Battery Management - LTC6804IG-2#TRPBF 759324-LTC6804IG-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 759324-LTC6804IG-2#T RPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-FSOP (0.209", 5.30mm Width) Function: Battery Monitor Interface: I2C, SPI Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 12 Family Name: LTC6804-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): LTC6804IG-2#3ZZPBF; LTC6804IG-1#3ZZTRPBF ; LTC6804IG-1#3ZZPBF; Introduction Date: April 24, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 759324-LTC6804IG-2#T RPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-FSOP (0.209", 5.30mm Width) Function: Battery Monitor Interface: I2C, SPI Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 12 Family Name: LTC6804-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): LTC6804IG-2#3ZZPBF; LTC6804IG-1#3ZZTRPBF ; LTC6804IG-1#3ZZPBF; Introduction Date: April 24, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC6804IG-2#TRPBF - 759324-LTC6804IG-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC6804IG-2#TRPBF
759324-LTC6804IG-2#TRPBF
PMIC - PMIC - Battery Management - LTC6804IG-2#TRPBF 759324-LTC6804IG-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 759324-LTC6804IG-2#T RPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-FSOP (0.209", 5.30mm Width) Function: Battery Monitor Interface: I2C, SPI Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 12 Family Name: LTC6804-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): LTC6804IG-2#3ZZPBF; LTC6804IG-1#3ZZTRPBF ; LTC6804IG-1#3ZZPBF; Introduction Date: April 24, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 759324-LTC6804IG-2#TRPBF
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-FSOP (0.209", 5.30mm Width)
Function: Battery Monitor
Interface: I2C, SPI
Fault Protection: Over/Under Voltage
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 12
Family Name: LTC6804-2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): LTC6804IG-2#3ZZPBF; LTC6804IG-1#3ZZTRPBF; LTC6804IG-1#3ZZPBF;
Introduction Date: April 24, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 759324-LTC6804IG-2#TRPBF
Product Name PMIC - PMIC - Battery Management - LTC6804IG-2#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2908ITS8-A1#TRMPBF - 1062165-LTC2908ITS8-A1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Supervisors - LTC1727ES8-2.5#TRPBF - 119420-LTC1727ES8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC2914HDHC-2#PBF - 1062210-LTC2914HDHC-2#PBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type 16-DFN (5x3)
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4260IUH - 1209069-LTC4260IUH - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 8.5 to 80 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details