Win Source Electronics Electronic Wholesale - LTC3114EDHC-1#TRPBF 758910-LTC3114EDHC-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 758910-LTC3114EDHC-1 #TRPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A Family Name: LTC3114-1 Output Voltage: 2.7V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 16-DFN (5x3) Output Voltage MAX: 40V Input Voltage MIN: 2.2V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LTC3114EDHC-1#PBF; LTC3114HDHC-1#PBF; LTC3114HDHC-1#TRPBF; Introduction Date: March 18, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 758910-LTC3114EDHC-1 #TRPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A Family Name: LTC3114-1 Output Voltage: 2.7V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 16-DFN (5x3) Output Voltage MAX: 40V Input Voltage MIN: 2.2V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LTC3114EDHC-1#PBF; LTC3114HDHC-1#PBF; LTC3114HDHC-1#TRPBF; Introduction Date: March 18, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - LTC3114EDHC-1#TRPBF - 758910-LTC3114EDHC-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - LTC3114EDHC-1#TRPBF
758910-LTC3114EDHC-1#TRPBF
Electronic Wholesale - LTC3114EDHC-1#TRPBF 758910-LTC3114EDHC-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 758910-LTC3114EDHC-1 #TRPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A Family Name: LTC3114-1 Output Voltage: 2.7V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 16-DFN (5x3) Output Voltage MAX: 40V Input Voltage MIN: 2.2V Voltage Input MAX: 40V Alternative Parts (Cross-Reference): LTC3114EDHC-1#PBF; LTC3114HDHC-1#PBF; LTC3114HDHC-1#TRPBF; Introduction Date: March 18, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 758910-LTC3114EDHC-1#TRPBF
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1A
Family Name: LTC3114-1
Output Voltage: 2.7V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
RoHS State: Request Verification
Manufacturer Package: 16-DFN (5x3)
Output Voltage MAX: 40V
Input Voltage MIN: 2.2V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LTC3114EDHC-1#PBF; LTC3114HDHC-1#PBF; LTC3114HDHC-1#TRPBF;
Introduction Date: March 18, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 758910-LTC3114EDHC-1#TRPBF
Product Name Electronic Wholesale - LTC3114EDHC-1#TRPBF
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-WFDFN Exposed Pad
Special Features Multiple Outputs
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3413EFE#TRPBF - 020572-LTC3413EFE#TRPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Battery Chargers - LTC4011CFE#PBF - 020632-LTC4011CFE#PBF - Win Source Electronics
Specs
Package Type SSOP; Other; 20-TSSOP-EP
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1576CS8 - 072298-LT1576CS8 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3440EMS#TRPBF - 020585-LTC3440EMS#TRPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details