Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LTC3026EDD#TRPBF 020556-LTC3026EDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020556-LTC3026EDD#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.1V @ 1.5A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good Output Current: 1.5A Output Voltage: 0.4 V to 2.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-DFN (3x3) Maximum Input Voltage: 3.5, 5.5V Nominal Output Voltage (Min/Fixed): 0.4V Dropout Voltage-Max: 0.25V @ 1.5A Maximum Output Voltage: 2.6V Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020556-LTC3026EDD#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.1V @ 1.5A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good Output Current: 1.5A Output Voltage: 0.4 V to 2.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-DFN (3x3) Maximum Input Voltage: 3.5, 5.5V Nominal Output Voltage (Min/Fixed): 0.4V Dropout Voltage-Max: 0.25V @ 1.5A Maximum Output Voltage: 2.6V Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LTC3026EDD#TRPBF - 020556-LTC3026EDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LTC3026EDD#TRPBF
020556-LTC3026EDD#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LTC3026EDD#TRPBF 020556-LTC3026EDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 020556-LTC3026EDD#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.1V @ 1.5A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good Output Current: 1.5A Output Voltage: 0.4 V to 2.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-DFN (3x3) Maximum Input Voltage: 3.5, 5.5V Nominal Output Voltage (Min/Fixed): 0.4V Dropout Voltage-Max: 0.25V @ 1.5A Maximum Output Voltage: 2.6V Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 020556-LTC3026EDD#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.1V @ 1.5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 1.5A
Output Voltage: 0.4 V to 2.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-DFN (3x3)
Maximum Input Voltage: 3.5, 5.5V
Nominal Output Voltage (Min/Fixed): 0.4V
Dropout Voltage-Max: 0.25V @ 1.5A
Maximum Output Voltage: 2.6V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 020556-LTC3026EDD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LTC3026EDD#TRPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data