Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 758837-LTC4353IMS#PB
Packaging: Tube
Type: Current Sharing Controller
Mounting Style: SMD
Applications: Redundant Power Supplies, Telecom Infrastructure
Supply Current: 1.5mA
Transistor Polarity: N-Channel
Internal Switch(s): No
Delay Time - ON: 400ns
Delay Time - OFF: 300ns
Categories: Integrated Circuits
Supplier Device Package: 16-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-TFSOP
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: LTC4353
Manufacturer Pack Quantity: 37
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.9V ~ 18V
| Win Source Electronics | |
|---|---|
| Product Category | Diodes |
| Product Number | 758837-LTC4353IMS#PBF |
| Product Name | PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4353IMS#PBF |
| Tj | -40 to 85 C (-40 to 185 F) |