Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4358CFE#TRPBF 1063641-LTC4358CFE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063641-LTC4358CFE#T RPBF Packaging: Reel - TR Type: N+1 ORing Controller Applications: N+1 Power Supplies, High Availability Mounting: SMD (SMT) Polarity: N-Channel Internal Switch(s): Yes Delay Time - ON: 200μs Delay Time - OFF: 300ns Current - Output (Max): 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP-EP Supply Voltage - Operating: 9 V to 26.5 V Operating Supply Current: 600μA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063641-LTC4358CFE#T RPBF Packaging: Reel - TR Type: N+1 ORing Controller Applications: N+1 Power Supplies, High Availability Mounting: SMD (SMT) Polarity: N-Channel Internal Switch(s): Yes Delay Time - ON: 200μs Delay Time - OFF: 300ns Current - Output (Max): 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP-EP Supply Voltage - Operating: 9 V to 26.5 V Operating Supply Current: 600μA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4358CFE#TRPBF - 1063641-LTC4358CFE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4358CFE#TRPBF
1063641-LTC4358CFE#TRPBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4358CFE#TRPBF 1063641-LTC4358CFE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1063641-LTC4358CFE#T RPBF Packaging: Reel - TR Type: N+1 ORing Controller Applications: N+1 Power Supplies, High Availability Mounting: SMD (SMT) Polarity: N-Channel Internal Switch(s): Yes Delay Time - ON: 200μs Delay Time - OFF: 300ns Current - Output (Max): 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP-EP Supply Voltage - Operating: 9 V to 26.5 V Operating Supply Current: 600μA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063641-LTC4358CFE#TRPBF
Packaging: Reel - TR
Type: N+1 ORing Controller
Applications: N+1 Power Supplies, High Availability
Mounting: SMD (SMT)
Polarity: N-Channel
Internal Switch(s): Yes
Delay Time - ON: 200μs
Delay Time - OFF: 300ns
Current - Output (Max): 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP-EP
Supply Voltage - Operating: 9 V to 26.5 V
Operating Supply Current: 600μA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1063641-LTC4358CFE#TRPBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4358CFE#TRPBF
Tj 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - TVS - Diodes - 1057912-ESD5Z24 - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
VR 24 volts
Tj -55 to 150 C (-67 to 302 F)
View Details