Win Source Electronics Electronic Wholesale - LTC4020EUHF#TRPBF 758814-LTC4020EUHF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 758814-LTC4020EUHF#T RPBF Series: PowerPath Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 38-WFQFN Exposed Pad Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Family Name: LTC4020 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 38-QFN (5x7) Voltage Supply MAX: 55V Alternative Parts (Cross-Reference): LTC4020EUHF#PBF; Introduction Date: October 23, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 758814-LTC4020EUHF#T RPBF Series: PowerPath Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 38-WFQFN Exposed Pad Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Family Name: LTC4020 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 38-QFN (5x7) Voltage Supply MAX: 55V Alternative Parts (Cross-Reference): LTC4020EUHF#PBF; Introduction Date: October 23, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - LTC4020EUHF#TRPBF - 758814-LTC4020EUHF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - LTC4020EUHF#TRPBF
758814-LTC4020EUHF#TRPBF
Electronic Wholesale - LTC4020EUHF#TRPBF 758814-LTC4020EUHF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 758814-LTC4020EUHF#T RPBF Series: PowerPath Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 38-WFQFN Exposed Pad Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Family Name: LTC4020 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 38-QFN (5x7) Voltage Supply MAX: 55V Alternative Parts (Cross-Reference): LTC4020EUHF#PBF; Introduction Date: October 23, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 758814-LTC4020EUHF#TRPBF
Series: PowerPath
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 38-WFQFN Exposed Pad
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant - Programmable
Family Name: LTC4020
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
RoHS State: Request Verification
Manufacturer Package: 38-QFN (5x7)
Voltage Supply MAX: 55V
Alternative Parts (Cross-Reference): LTC4020EUHF#PBF;
Introduction Date: October 23, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 758814-LTC4020EUHF#TRPBF
Product Name Electronic Wholesale - LTC4020EUHF#TRPBF
Package Type Other; 38-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3489EMS8E#PBF - 072372-LT3489EMS8E#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3970EDDB#TRMPBF - 020424-LT3970EDDB#TRMPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1624CS8#PBF - 020488-LTC1624CS8#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1965IDD-3.3#PBF - 020372-LT1965IDD-3.3#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; 8-DFN (3x3)
View Details