Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1867CGN#PBF 758793-LTC1867CGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 758793-LTC1867CGN#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 16 Number of Converters: 1 Family Name: LTC1867 Categories: Integrated Circuits (ICs) Sampling Rate: 200k Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): TLC2558QDW; MCP3304T-BI/ST; MCP3304T-BI/STG; Introduction Date: May 23, 2004 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 758793-LTC1867CGN#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 16 Number of Converters: 1 Family Name: LTC1867 Categories: Integrated Circuits (ICs) Sampling Rate: 200k Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): TLC2558QDW; MCP3304T-BI/ST; MCP3304T-BI/STG; Introduction Date: May 23, 2004 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1867CGN#PBF - 758793-LTC1867CGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1867CGN#PBF
758793-LTC1867CGN#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1867CGN#PBF 758793-LTC1867CGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 758793-LTC1867CGN#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 16 Number of Converters: 1 Family Name: LTC1867 Categories: Integrated Circuits (ICs) Sampling Rate: 200k Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): TLC2558QDW; MCP3304T-BI/ST; MCP3304T-BI/STG; Introduction Date: May 23, 2004 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 758793-LTC1867CGN#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SSOP (0.154", 3.90mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Operating Supply Voltage: 5V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 16
Number of Converters: 1
Family Name: LTC1867
Categories: Integrated Circuits (ICs)
Sampling Rate: 200k
Manufacturer Homepage: www.linear.com
RoHS State: Request Verification
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): TLC2558QDW; MCP3304T-BI/ST; MCP3304T-BI/STG;
Introduction Date: May 23, 2004
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 758793-LTC1867CGN#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1867CGN#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1419AIG - 1227331-LTC1419AIG - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; SSOP
Packing Method Bulk; Bulk
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2355CMSE-12#PBF - 072531-LTC2355CMSE-12#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tube; Tube/Rail
View Details