Win Source Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1419AIG 1227331-LTC1419AIG

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1227331-LTC1419AIG Packaging: Bulk Polarity: Bipolar Number of Elements: 1 Interface: Parallel Power Dissipation: 240 mW Number of Bits: 14 Number of Pins: 28 Resolution: 1.75 B Number of Converters: 1 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SSOP Sampling Rate: 800 ksps Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542390000 Max Power Dissipation: 240 mW Max Operating Temperature: 85 °C Dual Supply Voltage: 5 V Max Dual Supply Voltage: 5.25 V Min Dual Supply Voltage: 4.75 V Integral Nonlinearity (INL): 1.25 LSB Supply Type: Dual
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1227331-LTC1419AIG Packaging: Bulk Polarity: Bipolar Number of Elements: 1 Interface: Parallel Power Dissipation: 240 mW Number of Bits: 14 Number of Pins: 28 Resolution: 1.75 B Number of Converters: 1 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SSOP Sampling Rate: 800 ksps Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542390000 Max Power Dissipation: 240 mW Max Operating Temperature: 85 °C Dual Supply Voltage: 5 V Max Dual Supply Voltage: 5.25 V Min Dual Supply Voltage: 4.75 V Integral Nonlinearity (INL): 1.25 LSB Supply Type: Dual
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1419AIG - 1227331-LTC1419AIG - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1419AIG
1227331-LTC1419AIG
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1419AIG 1227331-LTC1419AIG
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1227331-LTC1419AIG Packaging: Bulk Polarity: Bipolar Number of Elements: 1 Interface: Parallel Power Dissipation: 240 mW Number of Bits: 14 Number of Pins: 28 Resolution: 1.75 B Number of Converters: 1 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SSOP Sampling Rate: 800 ksps Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542390000 Max Power Dissipation: 240 mW Max Operating Temperature: 85 °C Dual Supply Voltage: 5 V Max Dual Supply Voltage: 5.25 V Min Dual Supply Voltage: 4.75 V Integral Nonlinearity (INL): 1.25 LSB Supply Type: Dual

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1227331-LTC1419AIG
Packaging: Bulk
Polarity: Bipolar
Number of Elements: 1
Interface: Parallel
Power Dissipation: 240 mW
Number of Bits: 14
Number of Pins: 28
Resolution: 1.75 B
Number of Converters: 1
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: SSOP
Sampling Rate: 800 ksps
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542390000
Max Power Dissipation: 240 mW
Max Operating Temperature: 85 °C
Dual Supply Voltage: 5 V
Max Dual Supply Voltage: 5.25 V
Min Dual Supply Voltage: 4.75 V
Integral Nonlinearity (INL): 1.25 LSB
Supply Type: Dual

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1227331-LTC1419AIG
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1419AIG
Interface Type Parallel; Parallel
Package Type SOP; SSOP; SSOP
Packing Method Bulk; Bulk
Pins 28
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; LVDS - Parallel, Parallel
Package Type 64-QFN (9x9)
Packing Method Tape Reel; Reel - TR
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1318366-LTC1296BIN#PBF - Win Source Electronics
Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type DIP; 20-DIP (0.300", 7.62mm)
Packing Method Bulk; Bulk
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1298IS8#TRPBF - 1060568-LTC1298IS8#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details