Win Source Electronics Electronic Wholesale - LT8705IUHF#TRPBF 758249-LT8705IUHF#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 758249-LT8705IUHF#TR PBF Packaging: Reel Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck-Boost Control Features: Enable, Frequency Control, Soft Start Supply Voltage: 2.8V ~ 80V Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits Supplier Device Package: 38-QFN (5x7) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 38-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: LT8705 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Switching Frequency: 100kHz ~ 400kHz
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 758249-LT8705IUHF#TR PBF Packaging: Reel Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck-Boost Control Features: Enable, Frequency Control, Soft Start Supply Voltage: 2.8V ~ 80V Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits Supplier Device Package: 38-QFN (5x7) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 38-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: LT8705 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Switching Frequency: 100kHz ~ 400kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - LT8705IUHF#TRPBF - 758249-LT8705IUHF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - LT8705IUHF#TRPBF
758249-LT8705IUHF#TRPBF
Electronic Wholesale - LT8705IUHF#TRPBF 758249-LT8705IUHF#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 758249-LT8705IUHF#TR PBF Packaging: Reel Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck-Boost Control Features: Enable, Frequency Control, Soft Start Supply Voltage: 2.8V ~ 80V Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits Supplier Device Package: 38-QFN (5x7) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 38-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: LT8705 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Switching Frequency: 100kHz ~ 400kHz

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 758249-LT8705IUHF#TRPBF
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Buck-Boost
Control Features: Enable, Frequency Control, Soft Start
Supply Voltage: 2.8V ~ 80V
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Clock Sync: Yes
Categories: Integrated Circuits
Supplier Device Package: 38-QFN (5x7)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 38-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: LT8705
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Switching Frequency: 100kHz ~ 400kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 758249-LT8705IUHF#TRPBF
Product Name Electronic Wholesale - LT8705IUHF#TRPBF
Output Voltage Type Transistor Driver
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1082CT - 072189-LT1082CT - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-3#TRMPBF - 020312-LT1761ES5-3#TRMPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076CQ-5#PBF - 020204-LT1076CQ-5#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1764EQ-2.5#PBF - 020335-LT1764EQ-2.5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details