Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4415EDHC#TRPBF 754466-LTC4415EDHC#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 754466-LTC4415EDHC#T RPBF Series: PowerPath Packaging: Reel - TR Type: Source Selector Switch Operating Temperature Range: -40°C ~ 125°C Package: 16-WFDFN Exposed Pad Applications: Battery Backup, High Current Switch Mounting: SMD Operating Supply Voltage: 1.7 V ~ 5.5 V Internal Switch(s): Yes Family Name: LTC4415 Categories: Integrated Circuits (ICs) Operating Supply Current: 44μA Manufacturer Homepage: www.linear.com Manufacturer Package: 16-DFN (5x3) Channel Type Type: P Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): LTC4415IDHC#PBF; LTC4415IDHC#TRPBF; MIC1344YFT; Introduction Date: October 26, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 754466-LTC4415EDHC#T RPBF Series: PowerPath Packaging: Reel - TR Type: Source Selector Switch Operating Temperature Range: -40°C ~ 125°C Package: 16-WFDFN Exposed Pad Applications: Battery Backup, High Current Switch Mounting: SMD Operating Supply Voltage: 1.7 V ~ 5.5 V Internal Switch(s): Yes Family Name: LTC4415 Categories: Integrated Circuits (ICs) Operating Supply Current: 44μA Manufacturer Homepage: www.linear.com Manufacturer Package: 16-DFN (5x3) Channel Type Type: P Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): LTC4415IDHC#PBF; LTC4415IDHC#TRPBF; MIC1344YFT; Introduction Date: October 26, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4415EDHC#TRPBF - 754466-LTC4415EDHC#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4415EDHC#TRPBF
754466-LTC4415EDHC#TRPBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4415EDHC#TRPBF 754466-LTC4415EDHC#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 754466-LTC4415EDHC#T RPBF Series: PowerPath Packaging: Reel - TR Type: Source Selector Switch Operating Temperature Range: -40°C ~ 125°C Package: 16-WFDFN Exposed Pad Applications: Battery Backup, High Current Switch Mounting: SMD Operating Supply Voltage: 1.7 V ~ 5.5 V Internal Switch(s): Yes Family Name: LTC4415 Categories: Integrated Circuits (ICs) Operating Supply Current: 44μA Manufacturer Homepage: www.linear.com Manufacturer Package: 16-DFN (5x3) Channel Type Type: P Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): LTC4415IDHC#PBF; LTC4415IDHC#TRPBF; MIC1344YFT; Introduction Date: October 26, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 754466-LTC4415EDHC#TRPBF
Series: PowerPath
Packaging: Reel - TR
Type: Source Selector Switch
Operating Temperature Range: -40°C ~ 125°C
Package: 16-WFDFN Exposed Pad
Applications: Battery Backup, High Current Switch
Mounting: SMD
Operating Supply Voltage: 1.7 V ~ 5.5 V
Internal Switch(s): Yes
Family Name: LTC4415
Categories: Integrated Circuits (ICs)
Operating Supply Current: 44μA
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-DFN (5x3)
Channel Type Type: P
Current - Output (Maximum): 4A
Alternative Parts (Cross-Reference): LTC4415IDHC#PBF; LTC4415IDHC#TRPBF; MIC1344YFT;
Introduction Date: October 26, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 754466-LTC4415EDHC#TRPBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4415EDHC#TRPBF
Tj -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - CH521G-30PT - 1161471-CH521G-30PT - Win Source Electronics
Specs
Diode Type Schottky
View Details
Circuit Protection - TVS - Varistors, MOVs - 1092193-SDVL4532SD560PTHS202 - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
Tj -55 to 125 C (-67 to 257 F)
View Details
END - OF - LIFE - C30T04Q-11A - 1158415-C30T04Q-11A - Win Source Electronics
Specs
Diode Type Schottky
View Details
Circuit Protection - TVS - Varistors, MOVs - 1092172-SDV1005H260C010YPTF - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
Tj -55 to 125 C (-67 to 257 F)
View Details