Win Source Electronics PMIC - PMIC - Battery Management - LTC4098EUDC#PBF 754458-LTC4098EUDC#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 754458-LTC4098EUDC#P BF Series: PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-WFQFN Exposed Pad Function: Multi-Function Controller Interface: USB Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion/Polymer Family Name: LTC4098 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 20-QFN (3x4) Alternative Parts (Cross-Reference): LTC4098EPDC#TRPBF; LTC4098EPDC#PBF; LTC4098EUDC#TRPBF; Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 754458-LTC4098EUDC#P BF Series: PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-WFQFN Exposed Pad Function: Multi-Function Controller Interface: USB Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion/Polymer Family Name: LTC4098 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 20-QFN (3x4) Alternative Parts (Cross-Reference): LTC4098EPDC#TRPBF; LTC4098EPDC#PBF; LTC4098EUDC#TRPBF; Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC4098EUDC#PBF - 754458-LTC4098EUDC#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC4098EUDC#PBF
754458-LTC4098EUDC#PBF
PMIC - PMIC - Battery Management - LTC4098EUDC#PBF 754458-LTC4098EUDC#PBF
Manufacturer: Linear Technology Win Source Part Number: 754458-LTC4098EUDC#P BF Series: PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-WFQFN Exposed Pad Function: Multi-Function Controller Interface: USB Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion/Polymer Family Name: LTC4098 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 20-QFN (3x4) Alternative Parts (Cross-Reference): LTC4098EPDC#TRPBF; LTC4098EPDC#PBF; LTC4098EUDC#TRPBF; Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 754458-LTC4098EUDC#PBF
Series: PowerPath
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-WFQFN Exposed Pad
Function: Multi-Function Controller
Interface: USB
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Family Name: LTC4098
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 20-QFN (3x4)
Alternative Parts (Cross-Reference): LTC4098EPDC#TRPBF; LTC4098EPDC#PBF; LTC4098EUDC#TRPBF;
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 754458-LTC4098EUDC#PBF
Product Name PMIC - PMIC - Battery Management - LTC4098EUDC#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC6803HG-1#TRPBF - 1064055-LTC6803HG-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 44-SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - LTC1726ES8-5#TRPBF - 114101-LTC1726ES8-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC1728ES5-2.5#TRMPBF - 123322-LTC1728ES5-2.5#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
PMIC - PMIC - Supervisors - LTC690IS8 - 1209296-LTC690IS8 - Win Source Electronics
Specs
Output Options Inverting
View Details