Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3630IMSE#PBF 754450-LTC3630IMSE#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 754450-LTC3630IMSE#P BF Packaging: Tube Mounting Style: SMD Output Type: Adjustable (Programmable) Function: Step-Down Topology: Buck Output Configuration: Positive or Negative Synchronous Rectifier: Yes Output Current: 500mA Categories: Integrated Circuits Supplier Device Package: 16-MSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 65V Manufacturer Package: 16-TFSOP Exposed Pad, 12 Leads Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Family Part Number: LTC3630 Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.8V (1.8V, 3.3V, 5V) Voltage - Input (Minimum): 4V Voltage - Input (Maximum): 65V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 754450-LTC3630IMSE#P BF Packaging: Tube Mounting Style: SMD Output Type: Adjustable (Programmable) Function: Step-Down Topology: Buck Output Configuration: Positive or Negative Synchronous Rectifier: Yes Output Current: 500mA Categories: Integrated Circuits Supplier Device Package: 16-MSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 65V Manufacturer Package: 16-TFSOP Exposed Pad, 12 Leads Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Family Part Number: LTC3630 Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.8V (1.8V, 3.3V, 5V) Voltage - Input (Minimum): 4V Voltage - Input (Maximum): 65V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3630IMSE#PBF - 754450-LTC3630IMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3630IMSE#PBF
754450-LTC3630IMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3630IMSE#PBF 754450-LTC3630IMSE#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 754450-LTC3630IMSE#P BF Packaging: Tube Mounting Style: SMD Output Type: Adjustable (Programmable) Function: Step-Down Topology: Buck Output Configuration: Positive or Negative Synchronous Rectifier: Yes Output Current: 500mA Categories: Integrated Circuits Supplier Device Package: 16-MSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 65V Manufacturer Package: 16-TFSOP Exposed Pad, 12 Leads Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Family Part Number: LTC3630 Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.8V (1.8V, 3.3V, 5V) Voltage - Input (Minimum): 4V Voltage - Input (Maximum): 65V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 754450-LTC3630IMSE#PBF
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable (Programmable)
Function: Step-Down
Topology: Buck
Output Configuration: Positive or Negative
Synchronous Rectifier: Yes
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: 16-MSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 65V
Manufacturer Package: 16-TFSOP Exposed Pad, 12 Leads
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Family Part Number: LTC3630
Manufacturer Pack Quantity: 37
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.8V (1.8V, 3.3V, 5V)
Voltage - Input (Minimum): 4V
Voltage - Input (Maximum): 65V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 754450-LTC3630IMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3630IMSE#PBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable (Programmable)
Package Type Other; 16-TFSOP Exposed Pad, 12 Leads
Special Features Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3508IFE - 087783-LT3508IFE - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1930ES5 - 089466-LT1930ES5 - Win Source Electronics
Specs
Configuration / Function Boost; Boost, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3970IMS#TRPBF - 020425-LT3970IMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3800IFE#PBF - 020423-LT3800IFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-TSSOP-EP
View Details