Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3618EUF#PBF 754449-LTC3618EUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 754449-LTC3618EUF#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 24-WFQFN Exposed Pad Applications: Converter, DDR Mounting: SMD Voltage - Output: Adj to 0.6V Voltage - Input: 2.25 V ~ 5.5 V Number of Outputs: 2 Family Name: LTC3618 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): LTC3618IUF#TRPBF; LTC3618IUF#PBF; LTC3618IFE#PBF; Introduction Date: July 25, 2011 Country of Origin: Thailand, Thailand Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 754449-LTC3618EUF#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 24-WFQFN Exposed Pad Applications: Converter, DDR Mounting: SMD Voltage - Output: Adj to 0.6V Voltage - Input: 2.25 V ~ 5.5 V Number of Outputs: 2 Family Name: LTC3618 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): LTC3618IUF#TRPBF; LTC3618IUF#PBF; LTC3618IFE#PBF; Introduction Date: July 25, 2011 Country of Origin: Thailand, Thailand Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3618EUF#PBF - 754449-LTC3618EUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3618EUF#PBF
754449-LTC3618EUF#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3618EUF#PBF 754449-LTC3618EUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 754449-LTC3618EUF#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 24-WFQFN Exposed Pad Applications: Converter, DDR Mounting: SMD Voltage - Output: Adj to 0.6V Voltage - Input: 2.25 V ~ 5.5 V Number of Outputs: 2 Family Name: LTC3618 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): LTC3618IUF#TRPBF; LTC3618IUF#PBF; LTC3618IFE#PBF; Introduction Date: July 25, 2011 Country of Origin: Thailand, Thailand Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 754449-LTC3618EUF#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 24-WFQFN Exposed Pad
Applications: Converter, DDR
Mounting: SMD
Voltage - Output: Adj to 0.6V
Voltage - Input: 2.25 V ~ 5.5 V
Number of Outputs: 2
Family Name: LTC3618
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 24-QFN (4x4)
Alternative Parts (Cross-Reference): LTC3618IUF#TRPBF; LTC3618IUF#PBF; LTC3618IFE#PBF;
Introduction Date: July 25, 2011
Country of Origin: Thailand, Thailand
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 754449-LTC3618EUF#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3618EUF#PBF
Package Type Other; 24-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3707EGN#PBF - 072583-LTC3707EGN#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEQ#TRPBF - 020352-LT1963AEQ#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3824MPMSE#PBF - 072599-LTC3824MPMSE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3810IG#PBF - 020614-LTC3810IG#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details