Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3525ESC6-3#TRMPBF 754446-LTC3525ESC6-3#TRMPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 754446-LTC3525ESC6-3 #TRMPBF Packaging: Reel Mounting Style: SMD Output Type: Fixed Function: Step-Up Topology: Boost Synchronous Rectifier: Yes Output Current: 65mA Categories: Integrated Circuits Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-VSSOP, SC-88, SOT-363 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: LTC3525 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3V Voltage - Input (Minimum): 1V Voltage - Input (Maximum): 4.5V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 754446-LTC3525ESC6-3 #TRMPBF Packaging: Reel Mounting Style: SMD Output Type: Fixed Function: Step-Up Topology: Boost Synchronous Rectifier: Yes Output Current: 65mA Categories: Integrated Circuits Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-VSSOP, SC-88, SOT-363 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: LTC3525 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3V Voltage - Input (Minimum): 1V Voltage - Input (Maximum): 4.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3525ESC6-3#TRMPBF - 754446-LTC3525ESC6-3#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3525ESC6-3#TRMPBF
754446-LTC3525ESC6-3#TRMPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3525ESC6-3#TRMPBF 754446-LTC3525ESC6-3#TRMPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 754446-LTC3525ESC6-3 #TRMPBF Packaging: Reel Mounting Style: SMD Output Type: Fixed Function: Step-Up Topology: Boost Synchronous Rectifier: Yes Output Current: 65mA Categories: Integrated Circuits Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-VSSOP, SC-88, SOT-363 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: LTC3525 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3V Voltage - Input (Minimum): 1V Voltage - Input (Maximum): 4.5V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 754446-LTC3525ESC6-3#TRMPBF
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Function: Step-Up
Topology: Boost
Synchronous Rectifier: Yes
Output Current: 65mA
Categories: Integrated Circuits
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-VSSOP, SC-88, SOT-363
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: LTC3525
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3V
Voltage - Input (Minimum): 1V
Voltage - Input (Maximum): 4.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 754446-LTC3525ESC6-3#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3525ESC6-3#TRMPBF
Configuration / Function Boost
Output Voltage Type Fixed; Fixed
Package Type SC-70; SSOP; Other; 6-VSSOP, SC-88, SOT-363
Special Features Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3971IMSE#PBF - 020426-LT3971IMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1576CS8 - 072298-LT1576CS8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3421EUF#PBF - 020579-LTC3421EUF#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 24-QFN-EP (4x4)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3430EFE#TR - 087468-LT3430EFE#TR - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details