Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3419EMS#TRPBF 754443-LTC3419EMS#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 754443-LTC3419EMS#TR PBF Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 600mA Family Name: LTC3419 Categories: Integrated Circuits Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 5.5V Manufacturer Package: 10-TFSOP, 10-MSOP Alternative Parts (Cross-Reference): LTC3419EMS; LTC3419EMS#TRM; LTC3419EMS#TR; Introduction Date: April 24, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: LTC3419 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.6V Switching Frequency: 2.25MHz Voltage - Input (Minimum): 2.5V Voltage - Input (Maximum): 5.5V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 754443-LTC3419EMS#TR PBF Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 600mA Family Name: LTC3419 Categories: Integrated Circuits Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 5.5V Manufacturer Package: 10-TFSOP, 10-MSOP Alternative Parts (Cross-Reference): LTC3419EMS; LTC3419EMS#TRM; LTC3419EMS#TR; Introduction Date: April 24, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: LTC3419 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.6V Switching Frequency: 2.25MHz Voltage - Input (Minimum): 2.5V Voltage - Input (Maximum): 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3419EMS#TRPBF - 754443-LTC3419EMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3419EMS#TRPBF
754443-LTC3419EMS#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3419EMS#TRPBF 754443-LTC3419EMS#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 754443-LTC3419EMS#TR PBF Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 600mA Family Name: LTC3419 Categories: Integrated Circuits Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 5.5V Manufacturer Package: 10-TFSOP, 10-MSOP Alternative Parts (Cross-Reference): LTC3419EMS; LTC3419EMS#TRM; LTC3419EMS#TR; Introduction Date: April 24, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: LTC3419 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.6V Switching Frequency: 2.25MHz Voltage - Input (Minimum): 2.5V Voltage - Input (Maximum): 5.5V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 754443-LTC3419EMS#TRPBF
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 600mA
Family Name: LTC3419
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 5.5V
Manufacturer Package: 10-TFSOP, 10-MSOP
Alternative Parts (Cross-Reference): LTC3419EMS; LTC3419EMS#TRM; LTC3419EMS#TR;
Introduction Date: April 24, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: LTC3419
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.6V
Switching Frequency: 2.25MHz
Voltage - Input (Minimum): 2.5V
Voltage - Input (Maximum): 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 754443-LTC3419EMS#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3419EMS#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-TFSOP, 10-MSOP
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3811EG#PBF - 072597-LTC3811EG#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 36-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1737IGN#PBF - 020304-LT1737IGN#PBF - Win Source Electronics
Specs
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3458LEDE#PBF - 072575-LTC3458LEDE#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-DFN (4x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3736EGN#PBF - 020608-LTC3736EGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 24-SSOP
View Details