Win Source Electronics PMIC - PMIC - Supervisors - LTC2901-2IGN#PBF 754434-LTC2901-2IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 754434-LTC2901-2IGN# PBF Packaging: Tube Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: 5 ms Minimum Voltage - Threshold: 16 Selectable Threshold Combinations Family Name: LTC2901 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): UCD90124NPFC; UCD90124NPFCR; LTC2901-4IGN; Introduction Date: October 01, 2002 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 754434-LTC2901-2IGN# PBF Packaging: Tube Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: 5 ms Minimum Voltage - Threshold: 16 Selectable Threshold Combinations Family Name: LTC2901 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): UCD90124NPFC; UCD90124NPFCR; LTC2901-4IGN; Introduction Date: October 01, 2002 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2901-2IGN#PBF - 754434-LTC2901-2IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2901-2IGN#PBF
754434-LTC2901-2IGN#PBF
PMIC - PMIC - Supervisors - LTC2901-2IGN#PBF 754434-LTC2901-2IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 754434-LTC2901-2IGN# PBF Packaging: Tube Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: 5 ms Minimum Voltage - Threshold: 16 Selectable Threshold Combinations Family Name: LTC2901 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): UCD90124NPFC; UCD90124NPFCR; LTC2901-4IGN; Introduction Date: October 01, 2002 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 754434-LTC2901-2IGN#PBF
Packaging: Tube
Type: Multi-Voltage Supervisor
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 4
Reset Timeout: 5 ms Minimum
Voltage - Threshold: 16 Selectable Threshold Combinations
Family Name: LTC2901
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
RoHS State: Request Verification
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): UCD90124NPFC; UCD90124NPFCR; LTC2901-4IGN;
Introduction Date: October 01, 2002
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 754434-LTC2901-2IGN#PBF
Product Name PMIC - PMIC - Supervisors - LTC2901-2IGN#PBF
Number of Supplies 4; 4
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC3726IGN#TRPBF - 116364-LTC3726IGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 4200 µA
View Details
PMIC - PMIC - Supervisors - LTC2903IS6-E1#TRMPBF - 020543-LTC2903IS6-E1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-6
View Details
PMIC - PMIC - Supervisors - LTC2912ITS8-2#TRMPBF - 1062198-LTC2912ITS8-2#TRMPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type TSOT-23-8
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4211CMS#PBF - 020637-LTC4211CMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 1000 µA
View Details