Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1259IS#PBF 754385-LT1259IS#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 754385-LT1259IS#PBF Packaging: Tube Mounting Style: SMD -3db Bandwidth: 130MHz Supply Current: 5mA Amplifier Type: Current Feedback Slew Rate: 1600V/μs Current - Input Bias: 20μA Voltage - Input Offset: 2mV Current - Output / Channel: 60mA Categories: Integrated Circuits Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-SOIC Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: LT1259 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4V ~ 30V, ±2V ~ 15V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 754385-LT1259IS#PBF Packaging: Tube Mounting Style: SMD -3db Bandwidth: 130MHz Supply Current: 5mA Amplifier Type: Current Feedback Slew Rate: 1600V/μs Current - Input Bias: 20μA Voltage - Input Offset: 2mV Current - Output / Channel: 60mA Categories: Integrated Circuits Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-SOIC Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: LT1259 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4V ~ 30V, ±2V ~ 15V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1259IS#PBF - 754385-LT1259IS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1259IS#PBF
754385-LT1259IS#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1259IS#PBF 754385-LT1259IS#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 754385-LT1259IS#PBF Packaging: Tube Mounting Style: SMD -3db Bandwidth: 130MHz Supply Current: 5mA Amplifier Type: Current Feedback Slew Rate: 1600V/μs Current - Input Bias: 20μA Voltage - Input Offset: 2mV Current - Output / Channel: 60mA Categories: Integrated Circuits Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-SOIC Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: LT1259 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4V ~ 30V, ±2V ~ 15V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 754385-LT1259IS#PBF
Packaging: Tube
Mounting Style: SMD
-3db Bandwidth: 130MHz
Supply Current: 5mA
Amplifier Type: Current Feedback
Slew Rate: 1600V/μs
Current - Input Bias: 20μA
Voltage - Input Offset: 2mV
Current - Output / Channel: 60mA
Categories: Integrated Circuits
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-SOIC
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: LT1259
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4V ~ 30V, ±2V ~ 15V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 754385-LT1259IS#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1259IS#PBF
Features Single-Supply
Supply Voltage (VS) 4 to 30 volts
Source Current (IS) 5 milliamps
VOS 2 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP07DN8 - 060763-OP07DN8 - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 18 volts
VOS 0.0600 millivolts
IBIAS 0.0020 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1992-2HMS8#PBF - 020525-LTC1992-2HMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 11 volts
Source Current (IS) 0.7000 milliamps
VOS 0.2500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1012IS8#TRPBF - 1057598-LT1012IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.4 to 40 volts
Source Current (IS) 0.3800 milliamps
VOS 0.0080 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1813CDD#TRPBF - 1058825-LT1813CDD#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 3 milliamps
VOS 0.5000 millivolts
View Details