Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3738CUHF#TRPBF 746998-LTC3738CUHF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 746998-LTC3738CUHF#T RPBF Packaging: Reel - TR Operating Temperature Range: 0°C ~ 85°C Package: 38-WFQFN Exposed Pad Applications: Controller, Intel VRM9, VRM10 Mounting: SMD Voltage - Output: 0.84 V ~ 1.6 V Voltage - Input: 3.8 V ~ 36 V Number of Outputs: 1 Family Name: LTC3738 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): TPS51513RHB; NCV8851BDBR2G; NCV8851FDBR2G; Introduction Date: June 21, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 746998-LTC3738CUHF#T RPBF Packaging: Reel - TR Operating Temperature Range: 0°C ~ 85°C Package: 38-WFQFN Exposed Pad Applications: Controller, Intel VRM9, VRM10 Mounting: SMD Voltage - Output: 0.84 V ~ 1.6 V Voltage - Input: 3.8 V ~ 36 V Number of Outputs: 1 Family Name: LTC3738 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): TPS51513RHB; NCV8851BDBR2G; NCV8851FDBR2G; Introduction Date: June 21, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3738CUHF#TRPBF - 746998-LTC3738CUHF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3738CUHF#TRPBF
746998-LTC3738CUHF#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3738CUHF#TRPBF 746998-LTC3738CUHF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 746998-LTC3738CUHF#T RPBF Packaging: Reel - TR Operating Temperature Range: 0°C ~ 85°C Package: 38-WFQFN Exposed Pad Applications: Controller, Intel VRM9, VRM10 Mounting: SMD Voltage - Output: 0.84 V ~ 1.6 V Voltage - Input: 3.8 V ~ 36 V Number of Outputs: 1 Family Name: LTC3738 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): TPS51513RHB; NCV8851BDBR2G; NCV8851FDBR2G; Introduction Date: June 21, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 746998-LTC3738CUHF#TRPBF
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 85°C
Package: 38-WFQFN Exposed Pad
Applications: Controller, Intel VRM9, VRM10
Mounting: SMD
Voltage - Output: 0.84 V ~ 1.6 V
Voltage - Input: 3.8 V ~ 36 V
Number of Outputs: 1
Family Name: LTC3738
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 38-QFN (5x7)
Alternative Parts (Cross-Reference): TPS51513RHB; NCV8851BDBR2G; NCV8851FDBR2G;
Introduction Date: June 21, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 746998-LTC3738CUHF#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3738CUHF#TRPBF
Package Type Other; 38-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1142CG - 072430-LTC1142CG - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8-5#PBF - 020323-LT1763CS8-5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3834EGN-1#PBF - 072603-LTC3834EGN-1#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1573CS8-3.3 - 072290-LT1573CS8-3.3 - Win Source Electronics
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC
Special Features Multiple Outputs
View Details