Win Source Electronics PMIC - PMIC - Battery Management - LTC2942CDCB#TRPBF 746979-LTC2942CDCB#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 746979-LTC2942CDCB#T RPBF Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: 6-WFDFN Exposed Pad Function: Battery Monitor Interface: I2C Battery Chemistry: Lithium-Ion Number of Cells: 1 Family Name: LTC2942 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 6-DFN (2x3) Alternative Parts (Cross-Reference): MAX17048X+; MAX17043G+T10W; MAX17043G+T; Introduction Date: February 17, 2010 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 746979-LTC2942CDCB#T RPBF Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: 6-WFDFN Exposed Pad Function: Battery Monitor Interface: I2C Battery Chemistry: Lithium-Ion Number of Cells: 1 Family Name: LTC2942 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 6-DFN (2x3) Alternative Parts (Cross-Reference): MAX17048X+; MAX17043G+T10W; MAX17043G+T; Introduction Date: February 17, 2010 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC2942CDCB#TRPBF - 746979-LTC2942CDCB#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC2942CDCB#TRPBF
746979-LTC2942CDCB#TRPBF
PMIC - PMIC - Battery Management - LTC2942CDCB#TRPBF 746979-LTC2942CDCB#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 746979-LTC2942CDCB#T RPBF Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: 6-WFDFN Exposed Pad Function: Battery Monitor Interface: I2C Battery Chemistry: Lithium-Ion Number of Cells: 1 Family Name: LTC2942 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 6-DFN (2x3) Alternative Parts (Cross-Reference): MAX17048X+; MAX17043G+T10W; MAX17043G+T; Introduction Date: February 17, 2010 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 746979-LTC2942CDCB#TRPBF
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 6-WFDFN Exposed Pad
Function: Battery Monitor
Interface: I2C
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Family Name: LTC2942
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 6-DFN (2x3)
Alternative Parts (Cross-Reference): MAX17048X+; MAX17043G+T10W; MAX17043G+T;
Introduction Date: February 17, 2010
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 746979-LTC2942CDCB#TRPBF
Product Name PMIC - PMIC - Battery Management - LTC2942CDCB#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC3706EGN#TRPBF - 118327-LTC3706EGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 4200 µA
View Details
Electronic Wholesale - SP706SCU - 1257638-SP706SCU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Power Management - Specialized - LTC3225EDDB-1#TRPBF - 125183-LTC3225EDDB-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x2)
IQ 20 µA
View Details
PMIC - PMIC - Laser Drivers - LTC5100EUF#PBF - 124125-LTC5100EUF#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 16-QFN (4x4)
IQ 54000 µA
View Details