Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC1645CS#PBF 746963-LTC1645CS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 746963-LTC1645CS#PBF Packaging: Tube Type: Hot Swap Controller, Sequencer Operating Temperature Range: 0°C ~ 70°C Features: UVLO Package: 14-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 1.2 V ~ 12 V Internal Switch(s): No Number of Channels: 2 Programmable Features: Auto Retry, Circuit Breaker, Fault Timeout, Latched Fault, Slew Rate Feature Pins: COMP+, COMPOUT, /FAULT, FB, ON, /RESET, TIMER Family Name: LTC1645 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.1mA Manufacturer Homepage: www.linear.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): LTC1645CS#TR; LTC1645CS; Introduction Date: January 18, 2000 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 746963-LTC1645CS#PBF Packaging: Tube Type: Hot Swap Controller, Sequencer Operating Temperature Range: 0°C ~ 70°C Features: UVLO Package: 14-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 1.2 V ~ 12 V Internal Switch(s): No Number of Channels: 2 Programmable Features: Auto Retry, Circuit Breaker, Fault Timeout, Latched Fault, Slew Rate Feature Pins: COMP+, COMPOUT, /FAULT, FB, ON, /RESET, TIMER Family Name: LTC1645 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.1mA Manufacturer Homepage: www.linear.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): LTC1645CS#TR; LTC1645CS; Introduction Date: January 18, 2000 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC1645CS#PBF - 746963-LTC1645CS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC1645CS#PBF
746963-LTC1645CS#PBF
PMIC - PMIC - Hot Swap Controllers - LTC1645CS#PBF 746963-LTC1645CS#PBF
Manufacturer: Linear Technology Win Source Part Number: 746963-LTC1645CS#PBF Packaging: Tube Type: Hot Swap Controller, Sequencer Operating Temperature Range: 0°C ~ 70°C Features: UVLO Package: 14-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 1.2 V ~ 12 V Internal Switch(s): No Number of Channels: 2 Programmable Features: Auto Retry, Circuit Breaker, Fault Timeout, Latched Fault, Slew Rate Feature Pins: COMP+, COMPOUT, /FAULT, FB, ON, /RESET, TIMER Family Name: LTC1645 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.1mA Manufacturer Homepage: www.linear.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): LTC1645CS#TR; LTC1645CS; Introduction Date: January 18, 2000 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 746963-LTC1645CS#PBF
Packaging: Tube
Type: Hot Swap Controller, Sequencer
Operating Temperature Range: 0°C ~ 70°C
Features: UVLO
Package: 14-SOIC (0.154", 3.90mm Width)
Applications: General
Mounting: SMD
Operating Supply Voltage: 1.2 V ~ 12 V
Internal Switch(s): No
Number of Channels: 2
Programmable Features: Auto Retry, Circuit Breaker, Fault Timeout, Latched Fault, Slew Rate
Feature Pins: COMP+, COMPOUT, /FAULT, FB, ON, /RESET, TIMER
Family Name: LTC1645
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.1mA
Manufacturer Homepage: www.linear.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): LTC1645CS#TR; LTC1645CS;
Introduction Date: January 18, 2000
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 746963-LTC1645CS#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC1645CS#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC694IS8-3.3#PBF - 1064194-LTC694IS8-3.3#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1698EGN#TRPBF - 120224-LTC1698EGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1800 µA
View Details
PMIC - PMIC - Supervisors - LTC699CS8#TRPBF - 1064235-LTC699CS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4211IMS#PBF - 1063371-LTC4211IMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 1000 µA
View Details