Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490IS8#PBF 746906-LT1490IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 746906-LT1490IS8#PBF Series: Over-The-Top Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 4nA Voltage - Input Offset: 250μV Family Name: LT1490 Categories: Integrated Circuits (ICs) Operating Supply Current: 50μA Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 8-SO Output Current per Channel: 25mA SR - Slew Rate: 0.07 V/μs GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 2 V ~ 44 V, ±1 V ~ 22 V Alternative Parts (Cross-Reference): MAX44248ASA+T; MAX44248ASA+; OPA2180ID; Introduction Date: August 29, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 746906-LT1490IS8#PBF Series: Over-The-Top Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 4nA Voltage - Input Offset: 250μV Family Name: LT1490 Categories: Integrated Circuits (ICs) Operating Supply Current: 50μA Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 8-SO Output Current per Channel: 25mA SR - Slew Rate: 0.07 V/μs GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 2 V ~ 44 V, ±1 V ~ 22 V Alternative Parts (Cross-Reference): MAX44248ASA+T; MAX44248ASA+; OPA2180ID; Introduction Date: August 29, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490IS8#PBF - 746906-LT1490IS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490IS8#PBF
746906-LT1490IS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490IS8#PBF 746906-LT1490IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 746906-LT1490IS8#PBF Series: Over-The-Top Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 4nA Voltage - Input Offset: 250μV Family Name: LT1490 Categories: Integrated Circuits (ICs) Operating Supply Current: 50μA Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: 8-SO Output Current per Channel: 25mA SR - Slew Rate: 0.07 V/μs GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 2 V ~ 44 V, ±1 V ~ 22 V Alternative Parts (Cross-Reference): MAX44248ASA+T; MAX44248ASA+; OPA2180ID; Introduction Date: August 29, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 746906-LT1490IS8#PBF
Series: Over-The-Top
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 4nA
Voltage - Input Offset: 250μV
Family Name: LT1490
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50μA
Manufacturer Homepage: www.linear.com
RoHS State: Request Verification
Manufacturer Package: 8-SO
Output Current per Channel: 25mA
SR - Slew Rate: 0.07 V/μs
GBP - Gain Bandwidth Product: 200kHz
Dual Supply Voltage (±): 2 V ~ 44 V, ±1 V ~ 22 V
Alternative Parts (Cross-Reference): MAX44248ASA+T; MAX44248ASA+; OPA2180ID;
Introduction Date: August 29, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 746906-LT1490IS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490IS8#PBF
Source Current (IS) 0.0500 milliamps
VOS 0.2500 millivolts
IBIAS 0.0040 µA
GBW 0.2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6221IS8#TRPBF - 1060081-LT6221IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 12.6 volts
Source Current (IS) 1 milliamps
VOS 0.7000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6016HMS8#PBF - 1060000-LT6016HMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 50 volts
Source Current (IS) 0.3250 milliamps
VOS 0.0550 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1363CS8 - 089213-LT1363CS8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 36 volts
Source Current (IS) 6.3 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP237GN - 060777-OP237GN - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0600 millivolts
IBIAS 0.0150 µA
View Details