Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112ACN8#PBF 1057810-LT1112ACN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1057810-LT1112ACN8#P BF Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 0.3 V/μs Current - Input Bias: 70pA Voltage - Input Offset: 20μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 2 V to 40 V, ±1 V to 20 V Operating Supply Current: 350μA Gain Bandwidth Product (GBP): 750kHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1057810-LT1112ACN8#P BF Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 0.3 V/μs Current - Input Bias: 70pA Voltage - Input Offset: 20μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 2 V to 40 V, ±1 V to 20 V Operating Supply Current: 350μA Gain Bandwidth Product (GBP): 750kHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112ACN8#PBF - 1057810-LT1112ACN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112ACN8#PBF
1057810-LT1112ACN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112ACN8#PBF 1057810-LT1112ACN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 1057810-LT1112ACN8#P BF Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 0.3 V/μs Current - Input Bias: 70pA Voltage - Input Offset: 20μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 2 V to 40 V, ±1 V to 20 V Operating Supply Current: 350μA Gain Bandwidth Product (GBP): 750kHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1057810-LT1112ACN8#PBF
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.3 V/μs
Current - Input Bias: 70pA
Voltage - Input Offset: 20μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 2 V to 40 V, ±1 V to 20 V
Operating Supply Current: 350μA
Gain Bandwidth Product (GBP): 750kHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1057810-LT1112ACN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112ACN8#PBF
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0200 millivolts
IBIAS 7.00E-5 µA
GBW 0.7500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1809IS6#TRPBF - 1058813-LT1809IS6#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 15 milliamps
VOS 0.8000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1230CS#PBF - 020246-LT1230CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 30 volts
Source Current (IS) 6 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1037IS8#TRPBF - 1057687-LT1037IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1354IS8#TRPBF - 1058159-LT1354IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 1 milliamps
VOS 0.3000 millivolts
View Details