Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CT7-5#PBF 746904-LT1374CT7-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 746904-LT1374CT7-5#P BF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C (TJ) Package: TO-220-7 (Formed Leads) Output Type: Fixed Function: Step-Down Topology: Buck, SEPIC Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 4.5A (Switch) Family Name: LT1374-5 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: TO-220-7 Input Voltage MIN: 5V Voltage Input MAX: 25V Alternative Parts (Cross-Reference): AP3503EMP-G1; SC4518HSETRT; MCP16323T-500E/NG; Introduction Date: July 09, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 746904-LT1374CT7-5#P BF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C (TJ) Package: TO-220-7 (Formed Leads) Output Type: Fixed Function: Step-Down Topology: Buck, SEPIC Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 4.5A (Switch) Family Name: LT1374-5 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: TO-220-7 Input Voltage MIN: 5V Voltage Input MAX: 25V Alternative Parts (Cross-Reference): AP3503EMP-G1; SC4518HSETRT; MCP16323T-500E/NG; Introduction Date: July 09, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CT7-5#PBF - 746904-LT1374CT7-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CT7-5#PBF
746904-LT1374CT7-5#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CT7-5#PBF 746904-LT1374CT7-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 746904-LT1374CT7-5#P BF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C (TJ) Package: TO-220-7 (Formed Leads) Output Type: Fixed Function: Step-Down Topology: Buck, SEPIC Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 4.5A (Switch) Family Name: LT1374-5 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: TO-220-7 Input Voltage MIN: 5V Voltage Input MAX: 25V Alternative Parts (Cross-Reference): AP3503EMP-G1; SC4518HSETRT; MCP16323T-500E/NG; Introduction Date: July 09, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 746904-LT1374CT7-5#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: TO-220-7 (Formed Leads)
Output Type: Fixed
Function: Step-Down
Topology: Buck, SEPIC
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 4.5A (Switch)
Family Name: LT1374-5
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: TO-220-7
Input Voltage MIN: 5V
Voltage Input MAX: 25V
Alternative Parts (Cross-Reference): AP3503EMP-G1; SC4518HSETRT; MCP16323T-500E/NG;
Introduction Date: July 09, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 746904-LT1374CT7-5#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CT7-5#PBF
Configuration / Function Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-7 (Formed Leads)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3684EDD#PBF - 020415-LT3684EDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3503EDCB#TRPBF - 020405-LT3503EDCB#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (2x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3834EGN-1#PBF - 072603-LTC3834EGN-1#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3872EDDB#TRPBF - 020626-LTC3872EDDB#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type Other; 8-DFN (3x2)
View Details