Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 739568-LTC6804HG-1#3
Packaging: Tape and Reel
Function: Battery Monitor
Interface: I2C, SPI
Fault Protection: Over/Under Voltage
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 12
Categories: Integrated Circuits
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 48-FSOP
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 739568-LTC6804HG-1#3ZZTRPBF |
| Product Name | PMIC - PMIC - Battery Management - LTC6804HG-1#3ZZTRPBF |
| Output Options | Inverting |