Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6244CMS8#TRPBF 739564-LTC6244CMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 739564-LTC6244CMS8#T RPBF Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 40μV Family Name: LTC6244 Categories: Integrated Circuits (ICs) Operating Supply Current: 6.25mA Manufacturer Homepage: www.linear.com Manufacturer Package: 8-MSOP Output Current per Channel: 35mA SR - Slew Rate: 35 V/μs GBP - Gain Bandwidth Product: 50MHz Dual Supply Voltage (±): 2.8 V ~ 6 V Alternative Parts (Cross-Reference): LMV358QDGKR; TLV4112IDGNG4; LPV358MM; Introduction Date: July 19, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 739564-LTC6244CMS8#T RPBF Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 40μV Family Name: LTC6244 Categories: Integrated Circuits (ICs) Operating Supply Current: 6.25mA Manufacturer Homepage: www.linear.com Manufacturer Package: 8-MSOP Output Current per Channel: 35mA SR - Slew Rate: 35 V/μs GBP - Gain Bandwidth Product: 50MHz Dual Supply Voltage (±): 2.8 V ~ 6 V Alternative Parts (Cross-Reference): LMV358QDGKR; TLV4112IDGNG4; LPV358MM; Introduction Date: July 19, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6244CMS8#TRPBF - 739564-LTC6244CMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6244CMS8#TRPBF
739564-LTC6244CMS8#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6244CMS8#TRPBF 739564-LTC6244CMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 739564-LTC6244CMS8#T RPBF Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 40μV Family Name: LTC6244 Categories: Integrated Circuits (ICs) Operating Supply Current: 6.25mA Manufacturer Homepage: www.linear.com Manufacturer Package: 8-MSOP Output Current per Channel: 35mA SR - Slew Rate: 35 V/μs GBP - Gain Bandwidth Product: 50MHz Dual Supply Voltage (±): 2.8 V ~ 6 V Alternative Parts (Cross-Reference): LMV358QDGKR; TLV4112IDGNG4; LPV358MM; Introduction Date: July 19, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 739564-LTC6244CMS8#TRPBF
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 40μV
Family Name: LTC6244
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6.25mA
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-MSOP
Output Current per Channel: 35mA
SR - Slew Rate: 35 V/μs
GBP - Gain Bandwidth Product: 50MHz
Dual Supply Voltage (±): 2.8 V ~ 6 V
Alternative Parts (Cross-Reference): LMV358QDGKR; TLV4112IDGNG4; LPV358MM;
Introduction Date: July 19, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 739564-LTC6244CMS8#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6244CMS8#TRPBF
Source Current (IS) 6.25 milliamps
VOS 0.0400 millivolts
IBIAS 1.00E-6 µA
GBW 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6203CMS8#PBF - 020438-LT6203CMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 2.8 milliamps
VOS 2.6 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1994IDD#PBF - 1059008-LT1994IDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.38 to 12.6 volts
Source Current (IS) 14.8 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638HS8#TRPBF - 1058549-LT1638HS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.2500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1678IS8#PBF - 1058574-LT1678IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 2.5 milliamps
VOS 0.0200 millivolts
View Details