Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4252CCMS-1#TRPBF 739557-LTC4252CCMS-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 739557-LTC4252CCMS-1 #TRPBF Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Latched Fault Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -48V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV Categories: Integrated Circuits (ICs) Operating Supply Current: 900μA Manufacturer Homepage: www.linear.com Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): LM5068MM-3/NOPB; LTC4252CCMS-1#TRPBF; LTC4252BCMS-1#TRPBF; LTC4252BIMS8-1#PBF; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 739557-LTC4252CCMS-1 #TRPBF Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Latched Fault Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -48V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV Categories: Integrated Circuits (ICs) Operating Supply Current: 900μA Manufacturer Homepage: www.linear.com Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): LM5068MM-3/NOPB; LTC4252CCMS-1#TRPBF; LTC4252BCMS-1#TRPBF; LTC4252BIMS8-1#PBF; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4252CCMS-1#TRPBF - 739557-LTC4252CCMS-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4252CCMS-1#TRPBF
739557-LTC4252CCMS-1#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4252CCMS-1#TRPBF 739557-LTC4252CCMS-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 739557-LTC4252CCMS-1 #TRPBF Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Latched Fault Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -48V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV Categories: Integrated Circuits (ICs) Operating Supply Current: 900μA Manufacturer Homepage: www.linear.com Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): LM5068MM-3/NOPB; LTC4252CCMS-1#TRPBF; LTC4252BCMS-1#TRPBF; LTC4252BIMS8-1#PBF; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 739557-LTC4252CCMS-1#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller
Operating Temperature Range: 0°C ~ 70°C
Features: Latched Fault
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Applications: -48V
Mounting: SMD
Operating Supply Voltage: -48V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV
Categories: Integrated Circuits (ICs)
Operating Supply Current: 900μA
Manufacturer Homepage: www.linear.com
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): LM5068MM-3/NOPB; LTC4252CCMS-1#TRPBF; LTC4252BCMS-1#TRPBF; LTC4252BIMS8-1#PBF;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 739557-LTC4252CCMS-1#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4252CCMS-1#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1726ES8-2.5#PBF - 020502-LTC1726ES8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Battery Management - LTC6802IG-1#PBF - 1064050-LTC6802IG-1#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 44-SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Management - LTC2941IDCB-1#TRPBF - 1062295-LTC2941IDCB-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 6-DFN (2x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Management - LTC4066EUF#TRPBF - 111673-LTC4066EUF#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details