Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3525ESC6-3.3#TRPBF 739529-LTC3525ESC6-3.3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 739529-LTC3525ESC6-3 .3#TRPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-VSSOP, SC-88, SOT-363 Mounting: SMD Output Type: Fixed Function: Step-Up Topology: Boost Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 400mA (Switch) Family Name: LTC3525-3.3 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: SC-70-6 Input Voltage MIN: 1V Voltage Input MAX: 4.5V Alternative Parts (Cross-Reference): XC9140C271MR-G; XC9140A372MR-G; XC9140C372MR-G; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 739529-LTC3525ESC6-3 .3#TRPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-VSSOP, SC-88, SOT-363 Mounting: SMD Output Type: Fixed Function: Step-Up Topology: Boost Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 400mA (Switch) Family Name: LTC3525-3.3 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: SC-70-6 Input Voltage MIN: 1V Voltage Input MAX: 4.5V Alternative Parts (Cross-Reference): XC9140C271MR-G; XC9140A372MR-G; XC9140C372MR-G; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3525ESC6-3.3#TRPBF - 739529-LTC3525ESC6-3.3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3525ESC6-3.3#TRPBF
739529-LTC3525ESC6-3.3#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3525ESC6-3.3#TRPBF 739529-LTC3525ESC6-3.3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 739529-LTC3525ESC6-3 .3#TRPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-VSSOP, SC-88, SOT-363 Mounting: SMD Output Type: Fixed Function: Step-Up Topology: Boost Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 400mA (Switch) Family Name: LTC3525-3.3 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: SC-70-6 Input Voltage MIN: 1V Voltage Input MAX: 4.5V Alternative Parts (Cross-Reference): XC9140C271MR-G; XC9140A372MR-G; XC9140C372MR-G; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 739529-LTC3525ESC6-3.3#TRPBF
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-VSSOP, SC-88, SOT-363
Mounting: SMD
Output Type: Fixed
Function: Step-Up
Topology: Boost
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 400mA (Switch)
Family Name: LTC3525-3.3
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: SC-70-6
Input Voltage MIN: 1V
Voltage Input MAX: 4.5V
Alternative Parts (Cross-Reference): XC9140C271MR-G; XC9140A372MR-G; XC9140C372MR-G;
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 739529-LTC3525ESC6-3.3#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3525ESC6-3.3#TRPBF
Configuration / Function Boost
Output Voltage Type Fixed; Fixed
Package Type SC-70; SSOP; Other; 6-VSSOP, SC-88, SOT-363
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3417AEDHC-2#PBF - 020575-LTC3417AEDHC-2#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-DFN (5x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1072HVCT#PBF - 1057723-LT1072HVCT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3810IG#PBF - 020614-LTC3810IG#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3479EFE#PBF - 020400-LT3479EFE#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details