Win Source Electronics PMIC - PMIC - LED Drivers - LT3590ESC8 739482-LT3590ESC8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 739482-LT3590ESC8 Type: DC DC Regulator Mounting Style: SMD Applications: Signage Voltage - Output: 55V Frequency: 850kHz Current - Output / Channel: 80mA (Switch) Internal Switch(s): Yes Topology: Step-Down (Buck) Dimming: PWM Categories: Integrated Circuits Supplier Device Package: SC-70 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-VFSOP (0.049", 1.25mm Width) Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 4.5V Voltage - Supply (Maximum): 55V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 739482-LT3590ESC8 Type: DC DC Regulator Mounting Style: SMD Applications: Signage Voltage - Output: 55V Frequency: 850kHz Current - Output / Channel: 80mA (Switch) Internal Switch(s): Yes Topology: Step-Down (Buck) Dimming: PWM Categories: Integrated Circuits Supplier Device Package: SC-70 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-VFSOP (0.049", 1.25mm Width) Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 4.5V Voltage - Supply (Maximum): 55V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3590ESC8 - 739482-LT3590ESC8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3590ESC8
739482-LT3590ESC8
PMIC - PMIC - LED Drivers - LT3590ESC8 739482-LT3590ESC8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 739482-LT3590ESC8 Type: DC DC Regulator Mounting Style: SMD Applications: Signage Voltage - Output: 55V Frequency: 850kHz Current - Output / Channel: 80mA (Switch) Internal Switch(s): Yes Topology: Step-Down (Buck) Dimming: PWM Categories: Integrated Circuits Supplier Device Package: SC-70 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-VFSOP (0.049", 1.25mm Width) Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 4.5V Voltage - Supply (Maximum): 55V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 739482-LT3590ESC8
Type: DC DC Regulator
Mounting Style: SMD
Applications: Signage
Voltage - Output: 55V
Frequency: 850kHz
Current - Output / Channel: 80mA (Switch)
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: SC-70
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-VFSOP (0.049", 1.25mm Width)
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 4.5V
Voltage - Supply (Maximum): 55V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 739482-LT3590ESC8
Product Name PMIC - PMIC - LED Drivers - LT3590ESC8
Package Type SC-70; Other; 8-VFSOP (0.049", 1.25mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3105EDD#PBF - 072552-LTC3105EDD#PBF - Win Source Electronics
Specs
Package Type Other; 10-DFN (3x3)
Special Features Multiple Outputs
Output Voltage 1.5 to 5.25 volts
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1965IQ#PBF - 072345-LT1965IQ#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3024EFE#PBF - 072362-LT3024EFE#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1086CT-5 - 072193-LT1086CT-5 - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-3
View Details