Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4352IMS#TRPBF 732207-LTC4352IMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 732207-LTC4352IMS#TR PBF Packaging: Reel - TR Type: N+1 ORing Controller Operating Temperature Range: -40°C ~ 85°C Package: 12-TSSOP (0.118", 3.00mm Width) Applications: Redundant Power Supplies, Telecom Infrastructure Mounting: SMD Operating Supply Voltage: 2.9 V ~ 18 V Internal Switch(s): No Delay Time - ON: 250ns Delay Time - OFF: 200ns Family Name: LTC4352 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4mA Manufacturer Homepage: www.linear.com Manufacturer Package: 12-MSOP Channel Type Type: N Alternative Parts (Cross-Reference): LTC4352IDD#TRPBF; LTC4352IDD#PBF; LTC4352IMS#PBF; Introduction Date: July 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 732207-LTC4352IMS#TR PBF Packaging: Reel - TR Type: N+1 ORing Controller Operating Temperature Range: -40°C ~ 85°C Package: 12-TSSOP (0.118", 3.00mm Width) Applications: Redundant Power Supplies, Telecom Infrastructure Mounting: SMD Operating Supply Voltage: 2.9 V ~ 18 V Internal Switch(s): No Delay Time - ON: 250ns Delay Time - OFF: 200ns Family Name: LTC4352 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4mA Manufacturer Homepage: www.linear.com Manufacturer Package: 12-MSOP Channel Type Type: N Alternative Parts (Cross-Reference): LTC4352IDD#TRPBF; LTC4352IDD#PBF; LTC4352IMS#PBF; Introduction Date: July 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4352IMS#TRPBF - 732207-LTC4352IMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4352IMS#TRPBF
732207-LTC4352IMS#TRPBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4352IMS#TRPBF 732207-LTC4352IMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 732207-LTC4352IMS#TR PBF Packaging: Reel - TR Type: N+1 ORing Controller Operating Temperature Range: -40°C ~ 85°C Package: 12-TSSOP (0.118", 3.00mm Width) Applications: Redundant Power Supplies, Telecom Infrastructure Mounting: SMD Operating Supply Voltage: 2.9 V ~ 18 V Internal Switch(s): No Delay Time - ON: 250ns Delay Time - OFF: 200ns Family Name: LTC4352 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4mA Manufacturer Homepage: www.linear.com Manufacturer Package: 12-MSOP Channel Type Type: N Alternative Parts (Cross-Reference): LTC4352IDD#TRPBF; LTC4352IDD#PBF; LTC4352IMS#PBF; Introduction Date: July 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 732207-LTC4352IMS#TRPBF
Packaging: Reel - TR
Type: N+1 ORing Controller
Operating Temperature Range: -40°C ~ 85°C
Package: 12-TSSOP (0.118", 3.00mm Width)
Applications: Redundant Power Supplies, Telecom Infrastructure
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 18 V
Internal Switch(s): No
Delay Time - ON: 250ns
Delay Time - OFF: 200ns
Family Name: LTC4352
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.4mA
Manufacturer Homepage: www.linear.com
Manufacturer Package: 12-MSOP
Channel Type Type: N
Alternative Parts (Cross-Reference): LTC4352IDD#TRPBF; LTC4352IDD#PBF; LTC4352IMS#PBF;
Introduction Date: July 21, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 732207-LTC4352IMS#TRPBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4352IMS#TRPBF
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - TVS - Diodes - 1035308-1N5631A - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
VR 7.02 volts
Tj -65 to 175 C (-85 to 347 F)
View Details