Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3554EUD-2 732181-LTC3554EUD-2

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 732181-LTC3554EUD-2 Packaging: Tube Mounting Style: SMD Applications: Handheld/Mobile Devices Supply Current: 10μA Categories: Integrated Circuits Supplier Device Package: 20-QFN (3x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 732181-LTC3554EUD-2 Packaging: Tube Mounting Style: SMD Applications: Handheld/Mobile Devices Supply Current: 10μA Categories: Integrated Circuits Supplier Device Package: 20-QFN (3x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3554EUD-2 - 732181-LTC3554EUD-2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3554EUD-2
732181-LTC3554EUD-2
PMIC - PMIC - Power Management - Specialized - LTC3554EUD-2 732181-LTC3554EUD-2
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 732181-LTC3554EUD-2 Packaging: Tube Mounting Style: SMD Applications: Handheld/Mobile Devices Supply Current: 10μA Categories: Integrated Circuits Supplier Device Package: 20-QFN (3x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 732181-LTC3554EUD-2
Packaging: Tube
Mounting Style: SMD
Applications: Handheld/Mobile Devices
Supply Current: 10μA
Categories: Integrated Circuits
Supplier Device Package: 20-QFN (3x3)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 732181-LTC3554EUD-2
Product Name PMIC - PMIC - Power Management - Specialized - LTC3554EUD-2
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LT4250LIS8#PBF - 020427-LT4250LIS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1600 µA
View Details
PMIC - PMIC - Supervisors - SP690ACN - 1257593-SP690ACN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2952IF#TRPBF - 1062319-LTC2952IF#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; 20-TSSOP
IQ 65 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2926CUFD#PBF - 1062257-LTC2926CUFD#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 20-QFN (5x4)
IQ 2500 µA
View Details