Win Source Electronics PMIC - PMIC - Supervisors - LTC2912CDDB-1#TRPBF 732169-LTC2912CDDB-1#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 732169-LTC2912CDDB-1 #TRPBF Packaging: Tape and Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Supplier Device Package: 8-DFN (3x2) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: LTC2912 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 732169-LTC2912CDDB-1 #TRPBF Packaging: Tape and Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Supplier Device Package: 8-DFN (3x2) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: LTC2912 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2912CDDB-1#TRPBF - 732169-LTC2912CDDB-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2912CDDB-1#TRPBF
732169-LTC2912CDDB-1#TRPBF
PMIC - PMIC - Supervisors - LTC2912CDDB-1#TRPBF 732169-LTC2912CDDB-1#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 732169-LTC2912CDDB-1 #TRPBF Packaging: Tape and Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Supplier Device Package: 8-DFN (3x2) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: LTC2912 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 732169-LTC2912CDDB-1#TRPBF
Packaging: Tape and Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: Adjustable/Selectable
Categories: Integrated Circuits
Supplier Device Package: 8-DFN (3x2)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Family Part Number: LTC2912
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 732169-LTC2912CDDB-1#TRPBF
Product Name PMIC - PMIC - Supervisors - LTC2912CDDB-1#TRPBF
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC695CSW#PBF - 020687-LTC695CSW#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 16-SOIC
View Details
Electronic Wholesale - SP708SCN - 1257660-SP708SCN - Win Source Electronics
Specs
Output Options Inverting
View Details
Newest Parts - LTC2905ITS8 - 1208606-LTC2905ITS8 - Win Source Electronics
Specs
Output Options Open Drain; Inverting; Active Low
View Details
PMIC - PMIC - Power Management - Specialized - LT2940CMS#PBF - 1059066-LT2940CMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 12-MSOP
IQ 3500 µA
View Details