Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2284IUP#TRPBF 732160-LTC2284IUP#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 732160-LTC2284IUP#TR PBF Packaging: Tape and Reel Mounting Style: SMD Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Architecture: Pipelined Sampling Rate (Per Second): 105M Data Interface: Parallel Number of A/D Converters: 2 Reference Type: External, Internal Resolution: 14 Categories: Integrated Circuits Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Family Part Number: LTC2284 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.85V ~ 3.4V Supply Voltage , Digital: 2.85V ~ 3.4V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 732160-LTC2284IUP#TR PBF Packaging: Tape and Reel Mounting Style: SMD Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Architecture: Pipelined Sampling Rate (Per Second): 105M Data Interface: Parallel Number of A/D Converters: 2 Reference Type: External, Internal Resolution: 14 Categories: Integrated Circuits Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Family Part Number: LTC2284 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.85V ~ 3.4V Supply Voltage , Digital: 2.85V ~ 3.4V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2284IUP#TRPBF
732160-LTC2284IUP#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2284IUP#TRPBF 732160-LTC2284IUP#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 732160-LTC2284IUP#TR PBF Packaging: Tape and Reel Mounting Style: SMD Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Architecture: Pipelined Sampling Rate (Per Second): 105M Data Interface: Parallel Number of A/D Converters: 2 Reference Type: External, Internal Resolution: 14 Categories: Integrated Circuits Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Family Part Number: LTC2284 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.85V ~ 3.4V Supply Voltage , Digital: 2.85V ~ 3.4V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 732160-LTC2284IUP#TRPBF
Packaging: Tape and Reel
Mounting Style: SMD
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Architecture: Pipelined
Sampling Rate (Per Second): 105M
Data Interface: Parallel
Number of A/D Converters: 2
Reference Type: External, Internal
Resolution: 14
Categories: Integrated Circuits
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Family Part Number: LTC2284
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.85V ~ 3.4V
Supply Voltage , Digital: 2.85V ~ 3.4V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 732160-LTC2284IUP#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2284IUP#TRPBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type TSOT-23-6
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1420CGN#PBF - 020469-LTC1420CGN#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 28-SSOP
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1199LCS8#PBF - 108168-LTC1199LCS8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details