Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8614EUDC#PBF 732139-LT8614EUDC#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 732139-LT8614EUDC#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 18-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 3MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 4A Family Name: LT8614 Output Voltage: 0.97V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 18-QFN (3x4) Output Voltage MAX: 41.8V Input Voltage MIN: 3.4V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): LM53603AMPWPR; LM73606RNPT; TPS54541DPRR; Introduction Date: July 02, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 732139-LT8614EUDC#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 18-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 3MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 4A Family Name: LT8614 Output Voltage: 0.97V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 18-QFN (3x4) Output Voltage MAX: 41.8V Input Voltage MIN: 3.4V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): LM53603AMPWPR; LM73606RNPT; TPS54541DPRR; Introduction Date: July 02, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8614EUDC#PBF - 732139-LT8614EUDC#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8614EUDC#PBF
732139-LT8614EUDC#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8614EUDC#PBF 732139-LT8614EUDC#PBF
Manufacturer: Linear Technology Win Source Part Number: 732139-LT8614EUDC#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 18-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 3MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 4A Family Name: LT8614 Output Voltage: 0.97V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 18-QFN (3x4) Output Voltage MAX: 41.8V Input Voltage MIN: 3.4V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): LM53603AMPWPR; LM73606RNPT; TPS54541DPRR; Introduction Date: July 02, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 732139-LT8614EUDC#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 18-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 3MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 4A
Family Name: LT8614
Output Voltage: 0.97V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 18-QFN (3x4)
Output Voltage MAX: 41.8V
Input Voltage MIN: 3.4V
Voltage Input MAX: 42V
Alternative Parts (Cross-Reference): LM53603AMPWPR; LM73606RNPT; TPS54541DPRR;
Introduction Date: July 02, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 732139-LT8614EUDC#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8614EUDC#PBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 18-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.9700 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076CR#PBF - 102660-LT1076CR#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1317IS8#TRPBF - 1058138-LT1317IS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3787EUFD - 086695-LTC3787EUFD - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3430EFE#TR - 087468-LT3430EFE#TR - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details