Win Source Electronics PMIC - PMIC - Voltage Reference - LT1790AIS6-3#TRPBF 732119-LT1790AIS6-3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 732119-LT1790AIS6-3# TRPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Voltage - Input: 3.5 V ~ 18 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 50μVp-p Noise - 10Hz to 10kHz: 56μVrms Family Name: LT1790 Output Voltage: 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 80μA Manufacturer Homepage: www.linear.com Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): ISL21009CFB825Z-TK; MAX873BESA+T; ISL21009CFB825Z; Introduction Date: September 12, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 732119-LT1790AIS6-3# TRPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Voltage - Input: 3.5 V ~ 18 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 50μVp-p Noise - 10Hz to 10kHz: 56μVrms Family Name: LT1790 Output Voltage: 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 80μA Manufacturer Homepage: www.linear.com Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): ISL21009CFB825Z-TK; MAX873BESA+T; ISL21009CFB825Z; Introduction Date: September 12, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1790AIS6-3#TRPBF - 732119-LT1790AIS6-3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1790AIS6-3#TRPBF
732119-LT1790AIS6-3#TRPBF
PMIC - PMIC - Voltage Reference - LT1790AIS6-3#TRPBF 732119-LT1790AIS6-3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 732119-LT1790AIS6-3# TRPBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Voltage - Input: 3.5 V ~ 18 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 50μVp-p Noise - 10Hz to 10kHz: 56μVrms Family Name: LT1790 Output Voltage: 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 80μA Manufacturer Homepage: www.linear.com Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): ISL21009CFB825Z-TK; MAX873BESA+T; ISL21009CFB825Z; Introduction Date: September 12, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 732119-LT1790AIS6-3#TRPBF
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Tolerance: ±0.05%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 3.5 V ~ 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 50μVp-p
Noise - 10Hz to 10kHz: 56μVrms
Family Name: LT1790
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 80μA
Manufacturer Homepage: www.linear.com
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): ISL21009CFB825Z-TK; MAX873BESA+T; ISL21009CFB825Z;
Introduction Date: September 12, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 732119-LT1790AIS6-3#TRPBF
Product Name PMIC - PMIC - Voltage Reference - LT1790AIS6-3#TRPBF
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LTC6652BHMS8-1.25#PBF - 144283-LTC6652BHMS8-1.25#PBF - Win Source Electronics
Specs
Package Type Other; 8-MSOP
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460HCS3-3.3#TRMPBF - 1058293-LT1460HCS3-3.3#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1019IS8-5#TRPBF - 138218-LT1019IS8-5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT6654BMPS6-4.096#TRPBF - 1060154-LT6654BMPS6-4.096#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 20 ppm/C
View Details