Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780EG#TRPBF 724775-LTC3780EG#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 724775-LTC3780EG#TRP BF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TJ) Package: 24-SSOP (0.209", 5.30mm Width) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 200kHz ~ 400kHz Control Features: Current Limit, Enable, Power Good, Soft Start Supply Voltage: 4 V ~ 30 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3780 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 24-SSOP Duty Cycle (Maximum): 99% Alternative Parts (Cross-Reference): HA16121FPJ-E; HA16121FP; HA16121FP-E; Introduction Date: March 15, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 724775-LTC3780EG#TRP BF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TJ) Package: 24-SSOP (0.209", 5.30mm Width) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 200kHz ~ 400kHz Control Features: Current Limit, Enable, Power Good, Soft Start Supply Voltage: 4 V ~ 30 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3780 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 24-SSOP Duty Cycle (Maximum): 99% Alternative Parts (Cross-Reference): HA16121FPJ-E; HA16121FP; HA16121FP-E; Introduction Date: March 15, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780EG#TRPBF - 724775-LTC3780EG#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780EG#TRPBF
724775-LTC3780EG#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780EG#TRPBF 724775-LTC3780EG#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 724775-LTC3780EG#TRP BF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TJ) Package: 24-SSOP (0.209", 5.30mm Width) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 200kHz ~ 400kHz Control Features: Current Limit, Enable, Power Good, Soft Start Supply Voltage: 4 V ~ 30 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3780 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 24-SSOP Duty Cycle (Maximum): 99% Alternative Parts (Cross-Reference): HA16121FPJ-E; HA16121FP; HA16121FP-E; Introduction Date: March 15, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 724775-LTC3780EG#TRPBF
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TJ)
Package: 24-SSOP (0.209", 5.30mm Width)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 200kHz ~ 400kHz
Control Features: Current Limit, Enable, Power Good, Soft Start
Supply Voltage: 4 V ~ 30 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC3780
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 24-SSOP
Duty Cycle (Maximum): 99%
Alternative Parts (Cross-Reference): HA16121FPJ-E; HA16121FP; HA16121FP-E;
Introduction Date: March 15, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 724775-LTC3780EG#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780EG#TRPBF
Configuration / Function Buck-Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 24-SSOP (0.209", 5.30mm Width)
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Power Good, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1507CS8 - 072283-LT1507CS8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1111CS8#PBF - 020210-LT1111CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1624CS8#TRPBF - 002805-LTC1624CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, SEPIC
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CG-PBF - 072465-LTC1435CG-PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details