Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3703IGN-5#PBF 724770-LTC3703IGN-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 724770-LTC3703IGN-5# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 100kHz ~ 600kHz Control Features: Current Limit, Enable, Frequency Control, Soft Start Supply Voltage: 4.1 V ~ 15 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3703-5 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SSOP Duty Cycle (Maximum): 93% Alternative Parts (Cross-Reference): NCV885300D1R2G; Si9122DLP-T1-E3; TPS40170PWP; Introduction Date: May 23, 2004 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 724770-LTC3703IGN-5# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 100kHz ~ 600kHz Control Features: Current Limit, Enable, Frequency Control, Soft Start Supply Voltage: 4.1 V ~ 15 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3703-5 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SSOP Duty Cycle (Maximum): 93% Alternative Parts (Cross-Reference): NCV885300D1R2G; Si9122DLP-T1-E3; TPS40170PWP; Introduction Date: May 23, 2004 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3703IGN-5#PBF - 724770-LTC3703IGN-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3703IGN-5#PBF
724770-LTC3703IGN-5#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3703IGN-5#PBF 724770-LTC3703IGN-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 724770-LTC3703IGN-5# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 100kHz ~ 600kHz Control Features: Current Limit, Enable, Frequency Control, Soft Start Supply Voltage: 4.1 V ~ 15 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3703-5 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SSOP Duty Cycle (Maximum): 93% Alternative Parts (Cross-Reference): NCV885300D1R2G; Si9122DLP-T1-E3; TPS40170PWP; Introduction Date: May 23, 2004 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 724770-LTC3703IGN-5#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-SSOP (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 100kHz ~ 600kHz
Control Features: Current Limit, Enable, Frequency Control, Soft Start
Supply Voltage: 4.1 V ~ 15 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC3703-5
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-SSOP
Duty Cycle (Maximum): 93%
Alternative Parts (Cross-Reference): NCV885300D1R2G; Si9122DLP-T1-E3; TPS40170PWP;
Introduction Date: May 23, 2004
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 724770-LTC3703IGN-5#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3703IGN-5#PBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP (0.154", 3.90mm Width)
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1307BCMS8#PBF - 1058121-LT1307BCMS8#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1373HVIS8#PBF - 020261-LT1373HVIS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1375IS8-5#TRPBF - 1058232-LT1375IS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3692AEUH#PBF - 086831-LT3692AEUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 32-QFN (5x5)
View Details